Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink
SSR, DIN RAIL MT 22.5MM, 530 VAC/30A, 4.5-32VDC IN, 0 CROS
SSR RELAY SPST-NO 30A 48-530V
SOLID STATE RELAY, 30A, 4-32V, DIN RAIL; Contact Configuration:-; Load Current:30A; Operating Voltage Max:530VAC; Relay Mounting:DIN Rail; Relay Terminals:Cage Clamp; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes
Solid State Relays - Industrial Mount DIN SSR 530VAC/30A , 4.5-32VDC In,ZC
| DigiKey | Heilind Electronics, Inc. | Galco Industrial Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC1896-ND | CKRD4830P | CKRD4830P | CKRD4830P | 37M2060 | CKRD4830P |
| Product Name | Solid State Relays | SSR, DIN RAIL MT 22.5MM, 530 VAC/30A, 4.5-32VDC IN, 0 CROS | CRDM Solid State | Relays - Solid State Relays | Solid State Relay, 30A, 4-32V, Din Rail; Contact Configuration Sensata/crydom | Solid State Relays - Industrial Mount |
| Mounting | DIN | DIN; DIN Rail | DIN; DIN Rail | |||
| Switch Configuration | FormA | |||||
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | ||||
| Input Voltage (Control Signal) Type | DC |