Coto Technology Solid State Relays C247S

Description
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 306-1309-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
306-1309-ND
Solid State Relays 306-1309-ND
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"

"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"

Buy Now Datasheet
Relays - Solid State Relays - C247S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
C247S
Relays - Solid State Relays C247S
SSR RELAY SPST-NO 1.25A 0-80V

SSR RELAY SPST-NO 1.25A 0-80V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
C247S
Solid State Relays - PCB Mount C247S
Solid State Relays - PCB Mount

Solid State Relays - PCB Mount

Buy Now
Ssr, Mosfet, Spst-No, 50Ma, 1.25A, 80V; Contact Form Coto Technology - 89W0611 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Mosfet, Spst-No, 50Ma, 1.25A, 80V; Contact Form Coto Technology
89W0611
Ssr, Mosfet, Spst-No, 50Ma, 1.25A, 80V; Contact Form Coto Technology 89W0611
SSR, MOSFET, SPST-NO, 50mA, 1.25A, 80V; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:80V; Load Current:1.25A; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

SSR, MOSFET, SPST-NO, 50mA, 1.25A, 80V; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:80V; Load Current:1.25A; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 306-1309-ND C247S C247S 89W0611
Product Name Solid State Relays Relays - Solid State Relays Solid State Relays - PCB Mount Ssr, Mosfet, Spst-No, 50Ma, 1.25A, 80V; Contact Form Coto Technology
Mounting PCBoard Surface Mount Surface Mount
Switch Configuration FormA FormA; SPST-NO (1 Form A)
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details