Broadcom Inc. Low C x R, 1 Form A, Solid State Relay (Photo MOSFET), 250V/50?/15pF ASSR-301C-003E

Description
The ASSR-30xC Solid State Relay series is specifically designed for fast switching applications, commonly found in the test and measurement systems. The low C x R and low output off-state leakage current provide higher system throughput and reduce system errors. The dual channel configuration of ASSR-302C is equivalent to 2 Form A Electromechanical Relays (EMR). One channel of the relay consists of an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to a high-voltage output detector circuit. The detector consists of a high-speed photovoltaic diode array and driver circuitry to switch on/off two discrete high voltage MOSFETs. The relay turns on (contact closes) with a minimum input current of 1mA through the input LED. The relay turns off (contact opens) with an input voltage of 0.8V or less. ASSR-301C is available in 4-pin SO package and ASSR-302C is available in 8-pin DIP and Gull Wing Surface Mount packages. Their electrical and switching characteristics are specified over the temperature range of -40°C to 85°C.
Request a Quote Datasheet
Description
The ASSR-30xC Solid State Relay series is specifically designed for fast switching applications, commonly found in the test and measurement systems. The low C x R and low output off-state leakage current provide higher system throughput and reduce system errors. The dual channel configuration of ASSR-302C is equivalent to 2 Form A Electromechanical Relays (EMR). One channel of the relay consists of an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to a high-voltage output detector circuit. The detector consists of a high-speed photovoltaic diode array and driver circuitry to switch on/off two discrete high voltage MOSFETs. The relay turns on (contact closes) with a minimum input current of 1mA through the input LED. The relay turns off (contact opens) with an input voltage of 0.8V or less. ASSR-301C is available in 4-pin SO package and ASSR-302C is available in 8-pin DIP and Gull Wing Surface Mount packages. Their electrical and switching characteristics are specified over the temperature range of -40°C to 85°C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low C x R, 1 Form A, Solid State Relay (Photo MOSFET), 250V/50?/15pF - ASSR-301C-003E - Broadcom Inc.
San Jose, CA, USA
Low C x R, 1 Form A, Solid State Relay (Photo MOSFET), 250V/50?/15pF
ASSR-301C-003E
Low C x R, 1 Form A, Solid State Relay (Photo MOSFET), 250V/50?/15pF ASSR-301C-003E
The ASSR-30xC Solid State Relay series is specifically designed for fast switching applications, commonly found in the test and measurement systems. The low C x R and low output off-state leakage current provide higher system throughput and reduce system errors. The dual channel configuration of ASSR-302C is equivalent to 2 Form A Electromechanical Relays (EMR). One channel of the relay consists of an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to a high-voltage output detector circuit. The detector consists of a high-speed photovoltaic diode array and driver circuitry to switch on/off two discrete high voltage MOSFETs. The relay turns on (contact closes) with a minimum input current of 1mA through the input LED. The relay turns off (contact opens) with an input voltage of 0.8V or less. ASSR-301C is available in 4-pin SO package and ASSR-302C is available in 8-pin DIP and Gull Wing Surface Mount packages. Their electrical and switching characteristics are specified over the temperature range of -40°C to 85°C.

The ASSR-30xC Solid State Relay series is specifically designed for fast switching applications, commonly found in the test and measurement systems. The low C x R and low output off-state leakage current provide higher system throughput and reduce system errors.
The dual channel configuration of ASSR-302C is equivalent to 2 Form A Electromechanical Relays (EMR). One channel of the relay consists of an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to a high-voltage output detector circuit. The detector consists of a high-speed photovoltaic diode array and driver circuitry to switch on/off two discrete high voltage MOSFETs. The relay turns on (contact closes) with a minimum input current of 1mA through the input LED. The relay turns off (contact opens) with an input voltage of 0.8V or less.
ASSR-301C is available in 4-pin SO package and ASSR-302C is available in 8-pin DIP and Gull Wing Surface Mount packages. Their electrical and switching characteristics are specified over the temperature range of -40°C to 85°C.

Supplier's Site
Solid State Relays - 516-2686-5-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
516-2686-5-ND
Solid State Relays 516-2686-5-ND
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"

"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"

Buy Now Datasheet
Solid State Relays - ASSR-301C-003E - 1147703-ASSR-301C-003E - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - ASSR-301C-003E
1147703-ASSR-301C-003E
Solid State Relays - ASSR-301C-003E 1147703-ASSR-301C-003E
Manufacturer: AVAGO TECHNOLOGIES LIMITED Win Source Part Number: 1147703-ASSR-301C-00 3E Manufacturer Homepage: www.avagotech.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: AVAGO TECHNOLOGIES LIMITED
Win Source Part Number: 1147703-ASSR-301C-003E
Manufacturer Homepage: www.avagotech.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
ASSR-301C-003E
Solid State Relays - PCB Mount ASSR-301C-003E
Solid State Relays - PCB Mount SSR(CR+1A) (250V 0.05A)

Solid State Relays - PCB Mount SSR(CR+1A) (250V 0.05A)

Buy Now Datasheet
Relays - Solid State Relays ASSR-301C-003E
SSR RELAY SPST-NO 50MA 0-250V

SSR RELAY SPST-NO 50MA 0-250V

Supplier's Site

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number ASSR-301C-003E 516-2686-5-ND 1147703-ASSR-301C-003E ASSR-301C-003E ASSR-301C-003E
Product Name Low C x R, 1 Form A, Solid State Relay (Photo MOSFET), 250V/50?/15pF Solid State Relays Solid State Relays - ASSR-301C-003E Solid State Relays - PCB Mount Relays - Solid State Relays
Solid State Relay Type Optically
Application Type General; EMR / Reed Relay Replacement
Mounting PCBoard; Socket or Plug-in Style PCBoard PCBoard Surface Mount
Turn-On Switching InstantON
Output Device MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2946-859-902-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 131 F (-25 to 55 C)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Type 77.01 - Modular Solid State Relay 5A - 770190249125 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, CLUS, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
Input Voltage (Control Signal) Type DC
View Details