Crydom Corporation CKR Series CKRD4810-10 Relay CKRD4810-10

Description
Rating from 10 A to 30 A @ 530 VAC Slim 22.5mm (width) package SCR output for heavy industrial loads LED input status indicator AC or DC control Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output
Request a Quote Datasheet
Description
Rating from 10 A to 30 A @ 530 VAC Slim 22.5mm (width) package SCR output for heavy industrial loads LED input status indicator AC or DC control Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CKR Series CKRD4810-10 Relay - CKRD4810-10 - Sensata Technologies
Attleboro, MA, United States
CKR Series CKRD4810-10 Relay
CKRD4810-10
CKR Series CKRD4810-10 Relay CKRD4810-10
Rating from 10 A to 30 A @ 530 VAC Slim 22.5mm (width) package SCR output for heavy industrial loads LED input status indicator AC or DC control Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output
  • Rating from 10 A to 30 A @ 530 VAC
  • Slim 22.5mm (width) package
  • SCR output for heavy industrial loads
  • LED input status indicator
  • AC or DC control
  • Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output
Supplier's Site Datasheet
Solid State Relays - CKRD4810-10-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CKRD4810-10-ND
Solid State Relays CKRD4810-10-ND
Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink

Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink

Buy Now Datasheet
Relays - Solid State Relays CKRD4810-10
SSR RELAY SPST-NO 10A 48-530V

SSR RELAY SPST-NO 10A 48-530V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
CKRD4810-10
Solid State Relays - Industrial Mount CKRD4810-10
Solid State Relays - Industrial Mount DIN SSR 530VAC/10A , 4.5-32VDC In,RN

Solid State Relays - Industrial Mount DIN SSR 530VAC/10A , 4.5-32VDC In,RN

Buy Now Datasheet

Technical Specifications

  Sensata Technologies DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CKRD4810-10 CKRD4810-10-ND CKRD4810-10 CKRD4810-10
Product Name CKR Series CKRD4810-10 Relay Solid State Relays Relays - Solid State Relays Solid State Relays - Industrial Mount
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type AC DC
Input Voltage (Control Signal) Range 48 to 530 volts 4 to 32 volts
Input Current (Control Signal) Range 0.0080 to 0.0120 amps
Output Voltage Type AC AC
Unlock Full Specs
to access all available technical data

Similar Products

Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Signal Relays - 1422015-9 - TE Connectivity
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals Not Yet Reviewed for EU ELV; RoHS
View Details
2 suppliers
Solid State Interface Relays - 3340301 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details