Broadcom Inc. Solid State Relays - ASSR-1420-302E ASSR-1420-302E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1018652-ASSR-1420-30 2E Packaging: Tube/Rail Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.3VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 600mA Voltage - Load: 0 to 60 V Categories: Relays Status: Active Max On Resistance: 1 Ohm Case / Package: 8-DIP Gull Wing Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1018652-ASSR-1420-30 2E Packaging: Tube/Rail Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.3VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 600mA Voltage - Load: 0 to 60 V Categories: Relays Status: Active Max On Resistance: 1 Ohm Case / Package: 8-DIP Gull Wing Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - ASSR-1420-302E - 1018652-ASSR-1420-302E - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - ASSR-1420-302E
1018652-ASSR-1420-302E
Solid State Relays - ASSR-1420-302E 1018652-ASSR-1420-302E
Manufacturer: Broadcom Limited Win Source Part Number: 1018652-ASSR-1420-30 2E Packaging: Tube/Rail Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.3VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 600mA Voltage - Load: 0 to 60 V Categories: Relays Status: Active Max On Resistance: 1 Ohm Case / Package: 8-DIP Gull Wing Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Broadcom Limited
Win Source Part Number: 1018652-ASSR-1420-302E
Packaging: Tube/Rail
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.3VDC
Output Type: AC, DC
Circuit: DPST (2 Form A)
Relay Type: Relay
Load Current: 600mA
Voltage - Load: 0 to 60 V
Categories: Relays
Status: Active
Max On Resistance: 1 Ohm
Case / Package: 8-DIP Gull Wing
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
Singapore, Singapore
SMD 600mA 60V 20mA Relay
183-ASSR-1420-302E
SMD 600mA 60V 20mA Relay 183-ASSR-1420-302E
AC/DC SSR 600mA 60V, DC-IN 20mA 1.65V, SMD Product overview: ASSR-1420-302E from Broadcom is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600mA, 60V, 20mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 600mA, 60V, 20mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-ASSR-1420-302E can be used for catalog matching and distributor lookup.

AC/DC SSR 600mA 60V, DC-IN 20mA 1.65V, SMD Product overview: ASSR-1420-302E from Broadcom is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600mA, 60V, 20mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 600mA, 60V, 20mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-ASSR-1420-302E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Solid State Relays - 516-2365-5-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
516-2365-5-ND
Solid State Relays 516-2365-5-ND
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
ASSR-1420-302E
Solid State Relays - PCB Mount ASSR-1420-302E
Solid State Relays - PCB Mount SSR(GP+2A) (60V 0.6A)

Solid State Relays - PCB Mount SSR(GP+2A) (60V 0.6A)

Buy Now
Relays - Solid State Relays ASSR-1420-302E
SSR RELAY SPST-NO 600MA 0-60V

SSR RELAY SPST-NO 600MA 0-60V

Supplier's Site
Ssr, 0.6A, 60V, Dip8, Smd; Contact Configuration Broadcom - 23AK0397 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, 0.6A, 60V, Dip8, Smd; Contact Configuration Broadcom
23AK0397
Ssr, 0.6A, 60V, Dip8, Smd; Contact Configuration Broadcom 23AK0397
SSR, 0.6A, 60V, DIP8, SMD; Contact Configuration:DPST-N O; Load Current:600mA; Load Voltage Max:60V; On State Resistance Max:1ohm; Isolation Voltage:3.75kV; Forward Current If:20mA; SVHC:No SVHC (12-Jan-2017); Control Voltage Type:AC,RoHS Compliant: Yes

SSR, 0.6A, 60V, DIP8, SMD; Contact Configuration:DPST-NO; Load Current:600mA; Load Voltage Max:60V; On State Resistance Max:1ohm; Isolation Voltage:3.75kV; Forward Current If:20mA; SVHC:No SVHC (12-Jan-2017); Control Voltage Type:AC,RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 1018652-ASSR-1420-302E 183-ASSR-1420-302E 516-2365-5-ND ASSR-1420-302E ASSR-1420-302E 23AK0397
Product Name Solid State Relays - ASSR-1420-302E SMD 600mA 60V 20mA Relay Solid State Relays Solid State Relays - PCB Mount Relays - Solid State Relays Ssr, 0.6A, 60V, Dip8, Smd; Contact Configuration Broadcom
Mounting PCBoard; SMD (SMT) PCBoard Surface Mount
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 1.3 volts 1.3 volts
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2946-859-739-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 158 F (-25 to 70 C)
View Details
Solid State Relays - PVA1352NPBF-ND - DigiKey
Infineon Technologies AG
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
3 suppliers