Manufacturer: Infineon Technologies
Win Source Part Number: 069693-IRL3215
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 80W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 12A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 35nC @ 5V
Max Input Capacitance: 775pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 166 mOhm @ 7.2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MOSFET N-CH 150V 12A TO220AB Product overview: IRL3215 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL3215 can be used for catalog matching and distributor lookup.
N-Channel 150V 12A (Tc) 80W (Tc) Through Hole TO-220AB
MOSFET N-CH 150V 12A TO220AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 069693-IRL3215 | 278-IRL3215 | IRL3215-ND | IRL3215 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL3215 | 150V 12A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | ||
| V(BR)DSS | 150 volts | |||
| PD | 80000 milliwatts | 80000 milliwatts |