Manufacturer: Infineon Technologies
Win Source Part Number: 1188385-IRGPC40U
Packaging: Bulk
Mounting Style: Through Hole
Input Type: Standard
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AC
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 40A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Alternative Parts (Cross-Reference): FGH20N60UFDTU; IRG4PC40K; IXGH24N60B; IRGPC40U;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Alternative Energy, Industrial
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Maximum Power: 160W
Vce(on) (Maximum) at Vge, Ic: 3V at 15V, 20A
IGBT 600V 40A 160W Through Hole TO-247AC
IGBT UFAST 600V 40A TO-247AC Product overview: IRGPC40U from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGPC40U can be used for catalog matching and distributor lookup.
IGBT UFAST 600V 40A TO-247AC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1188385-IRGPC40U | IRGPC40U-ND | 279-IRGPC40U | IRGPC40U |
| Product Name | IGBTs - Single - IRGPC40U | Single IGBTs | 600V 40A IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs |
| VCES | 600 volts |