Insulated Gate Bipolar Transistor
Insulated Gate Bipolar Transistor
Win Source Part Number: 1065614-IRGR4045DTRP
Category: Discrete Semiconductor Products>Transistors
Package: Bulk
Standard Package: 2,000
Mounting: SMD (SMT)
Power - Max: 77 W
Reverse Recovery Time (trr): 74 ns
IGBT Type: Trench
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 12 A
Current - Collector Pulsed (Icm): 12 A
Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 6A
Switching Energy: 56µJ (on), 122µJ (off)
Input Type: Standard
Gate Charge: 19.5 nC
Td (on/off) @ 25°C: 27ns/75ns
Test Condition: 400V, 6A, 47Ohm, 15V
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: D-Pak
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): AUIRGR4045D; IRG4RC10SDPBF; IRG4RC10SDTRPBF; STGD7NB60ST4; STGD5H60DF; IRG4RC10KDPBFIRGR404
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: International Rectifier
Other Names: INFIRFIRGR4045DTRPBF
IGBT Trench 600V 12A 77W Surface Mount D-Pak
IGBT W/ULTRAFAST SOFT RECOVERY D
| Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IRGR4045DTRPBF | 1065614-IRGR4045DTRPBF | IRGR4045DTRPBF-ND | IRGR4045DTRPBF |
| Product Name | Discrete Semiconductor Products - Transistors - IGBTs - Single | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | |
| Package Type | D2PAK | SOT3 | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 |