Infineon Technologies AG Single FETs, MOSFETs IRL3103STRL

Description
N-Channel 30V 64A (Tc) 94W (Tc) Surface Mount D2PAK
Request a Quote Datasheet
Description
N-Channel 30V 64A (Tc) 94W (Tc) Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRL3103STRL-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRL3103STRL-ND
Single FETs, MOSFETs IRL3103STRL-ND
N-Channel 30V 64A (Tc) 94W (Tc) Surface Mount D2PAK

N-Channel 30V 64A (Tc) 94W (Tc) Surface Mount D2PAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL3103STRL - 746326-IRL3103STRL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL3103STRL
746326-IRL3103STRL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL3103STRL 746326-IRL3103STRL
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 746326-IRL3103STRL Manufacturer Homepage: www.irf.com RoHS State: Request Verification Reference case: TO-263 Reference Date Code: 0542+ Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 746326-IRL3103STRL
Manufacturer Homepage: www.irf.com
RoHS State: Request Verification
Reference case: TO-263
Reference Date Code: 0542+
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
30V 64A MOSFET Transistor
278-IRL3103STRL
30V 64A MOSFET Transistor 278-IRL3103STRL
MOSFET N-CH 30V 64A D2PAK Product overview: IRL3103STRL from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 64A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 64A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL3103STRL can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 64A D2PAK Product overview: IRL3103STRL from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 64A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 64A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL3103STRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRL3103STRL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRL3103STRL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRL3103STRL
MOSFET N-CH 30V 64A D2PAK

MOSFET N-CH 30V 64A D2PAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRL3103STRL-ND 746326-IRL3103STRL 278-IRL3103STRL IRL3103STRL
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL3103STRL 30V 64A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products