MOSFET N-CH 30V 140A D2PAK Product overview: IRL3803STRRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 140A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 140A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL3803STRRPBF can be used for catalog matching and distributor lookup.
N-Channel 30V 140A (Tc) 3.8W (Ta), 200W (Tc) Surface Mount D2PAK
MOSFET N-CH 30V 140A D2PAK
MOSFET N-CH 30V 140A D2PAK
MOSFET 30V 1 N-CH HEXFET 6mOhms 93.3nC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-IRL3803STRRPBF | IRL3803STRRPBF-ND | IRL3803STRRPBF | IRL3803STRRPBF | IRL3803STRRPBF |
| Product Name | 30V 140A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| PD | 3800 milliwatts | 3800 milliwatts | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| Package Type | Tape & Reel (TR) | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) |