Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL3202S IRL3202S

Description
Manufacturer: Infineon Technologies Win Source Part Number: 140246-IRL3202S Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 69W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 7V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 48A (Tc) Gate-Source Threshold Voltage: 700mV @ 250μA Max Gate Charge: 43nC @ 4.5V Max Input Capacitance: 2000pF @ 15V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 16 mOhm @ 29A, 7V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 140246-IRL3202S Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 69W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 7V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 48A (Tc) Gate-Source Threshold Voltage: 700mV @ 250μA Max Gate Charge: 43nC @ 4.5V Max Input Capacitance: 2000pF @ 15V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 16 mOhm @ 29A, 7V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL3202S - 140246-IRL3202S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL3202S
140246-IRL3202S
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL3202S 140246-IRL3202S
Manufacturer: Infineon Technologies Win Source Part Number: 140246-IRL3202S Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 69W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 7V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 48A (Tc) Gate-Source Threshold Voltage: 700mV @ 250μA Max Gate Charge: 43nC @ 4.5V Max Input Capacitance: 2000pF @ 15V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 16 mOhm @ 29A, 7V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 140246-IRL3202S
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 69W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 7V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 48A (Tc)
Gate-Source Threshold Voltage: 700mV @ 250μA
Max Gate Charge: 43nC @ 4.5V
Max Input Capacitance: 2000pF @ 15V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 16 mOhm @ 29A, 7V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - IRL3202S-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRL3202S-ND
Single FETs, MOSFETs IRL3202S-ND
N-Channel 20V 48A (Tc) 69W (Tc) Surface Mount D2PAK

N-Channel 20V 48A (Tc) 69W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Singapore, Singapore
20V 48A MOSFET Transistor
278-IRL3202S
20V 48A MOSFET Transistor 278-IRL3202S
MOSFET N-CH 20V 48A D2PAK Product overview: IRL3202S from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 48A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 48A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL3202S can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 48A D2PAK Product overview: IRL3202S from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 48A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 48A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL3202S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRL3202S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRL3202S
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRL3202S
MOSFET N-CH 20V 48A D2PAK

MOSFET N-CH 20V 48A D2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 140246-IRL3202S IRL3202S-ND 278-IRL3202S IRL3202S
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL3202S Single FETs, MOSFETs 20V 48A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 20 volts
PD 69000 milliwatts 69000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ4C075033K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
FET, MOSFET Arrays - AUIRF9952QTR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
5 suppliers