Infineon Technologies AG Single IGBTs IRGP4072DPBF

Description
IGBT Trench 300V 70A 180W Through Hole TO-247AC
Request a Quote Datasheet
Description
IGBT Trench 300V 70A 180W Through Hole TO-247AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - IRGP4072DPBF-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRGP4072DPBF-ND
Single IGBTs IRGP4072DPBF-ND
IGBT Trench 300V 70A 180W Through Hole TO-247AC

IGBT Trench 300V 70A 180W Through Hole TO-247AC

Buy Now Datasheet
Singapore, Singapore
300V 70A 180W IGBT Transistor
279-IRGP4072DPBF
300V 70A 180W IGBT Transistor 279-IRGP4072DPBF
IGBT 300V 70A 180W TO247AC Product overview: IRGP4072DPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 70A, 180W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 300V, 70A, 180W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGP4072DPBF can be used for catalog matching and distributor lookup.

IGBT 300V 70A 180W TO247AC Product overview: IRGP4072DPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 70A, 180W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 300V, 70A, 180W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGP4072DPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IRGP4072DPBF - 1188368-IRGP4072DPBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRGP4072DPBF
1188368-IRGP4072DPBF
IGBTs - Single - IRGP4072DPBF 1188368-IRGP4072DPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1188368-IRGP4072DPBF Packaging: Tube Mounting Style: Through Hole Reverse Recovery Time (trr): 122ns IGBT Type: Trench Current - Collector Pulsed (Icm): 120A Switching Energy: 409μJ (on), 838μJ (off) Input Type: Standard Gate Charge: 73nC Test Condition: 240V, 40A, 10Ohm, 15V Categories: Discrete Semiconductor Products Supplier Device Package: TO-247AC Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 70A Voltage - Collector Emitter Breakdown (Maximum): 300V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Maximum Power: 180W Vce(on) (Maximum) at Vge, Ic: 1.7V at 15V, 40A Td (on/off) at 25°C: 18ns/144ns

Manufacturer: Infineon Technologies
Win Source Part Number: 1188368-IRGP4072DPBF
Packaging: Tube
Mounting Style: Through Hole
Reverse Recovery Time (trr): 122ns
IGBT Type: Trench
Current - Collector Pulsed (Icm): 120A
Switching Energy: 409μJ (on), 838μJ (off)
Input Type: Standard
Gate Charge: 73nC
Test Condition: 240V, 40A, 10Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AC
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 70A
Voltage - Collector Emitter Breakdown (Maximum): 300V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Maximum Power: 180W
Vce(on) (Maximum) at Vge, Ic: 1.7V at 15V, 40A
Td (on/off) at 25°C: 18ns/144ns

Buy Now
Discrete Semiconductor Products - Transistors - IGBTs - IRGP4072DPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRGP4072DPBF
Discrete Semiconductor Products - Transistors - IGBTs IRGP4072DPBF
IRGP4072D - IGBT WITH ULTRAFAST

IRGP4072D - IGBT WITH ULTRAFAST

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IRGP4072DPBF-ND 279-IRGP4072DPBF 1188368-IRGP4072DPBF IRGP4072DPBF
Product Name Single IGBTs 300V 70A 180W IGBT Transistor IGBTs - Single - IRGP4072DPBF Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-247; TO-247-3 Tube TO-247; SOT3
Packing Method Tube Tube Tube; Tube Bulk; Bulk
Unlock Full Specs
to access all available technical data