Infineon Technologies AG Single FETs, MOSFETs IRL3402

Description
N-Channel 20V 85A (Tc) 110W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 20V 85A (Tc) 110W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRL3402-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRL3402-ND
Single FETs, MOSFETs IRL3402-ND
N-Channel 20V 85A (Tc) 110W (Tc) Through Hole TO-220AB

N-Channel 20V 85A (Tc) 110W (Tc) Through Hole TO-220AB

Buy Now Datasheet
FETs - Single - IRL3402 - 1188473-IRL3402 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRL3402
1188473-IRL3402
FETs - Single - IRL3402 1188473-IRL3402
Manufacturer: Infineon Technologies Win Source Part Number: 1188473-IRL3402 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Drive Voltage (Max Rds On, Min Rds On): 4.5V, 7V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-3 Power Dissipation (Maximum): 110W Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 20V Id - Continuous Drain Current: 85A Rds On (Maximum) at Id, Vgs: 8mOhm at 51A, 7V Gate Source Voltage(th) (Maximum) at Id: 700mV at 250μA Gate Charge (Qg) (Maximum) at Vgs: 78nC at 4.5V Gate Source Voltage (Maximum): ±10V Input Capacitance (Ciss) (Maximum) at Vds: 3300pF at 15V

Manufacturer: Infineon Technologies
Win Source Part Number: 1188473-IRL3402
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 7V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-3
Power Dissipation (Maximum): 110W
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 20V
Id - Continuous Drain Current: 85A
Rds On (Maximum) at Id, Vgs: 8mOhm at 51A, 7V
Gate Source Voltage(th) (Maximum) at Id: 700mV at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 78nC at 4.5V
Gate Source Voltage (Maximum): ±10V
Input Capacitance (Ciss) (Maximum) at Vds: 3300pF at 15V

Buy Now
Singapore, Singapore
20V 85A MOSFET Transistor
278-IRL3402
20V 85A MOSFET Transistor 278-IRL3402
MOSFET N-CH 20V 85A TO220AB Product overview: IRL3402 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL3402 can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 85A TO220AB Product overview: IRL3402 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL3402 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRL3402 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRL3402
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRL3402
MOSFET N-CH 20V 85A TO220AB

MOSFET N-CH 20V 85A TO220AB

Supplier's Site
MOSFET N-CH 20V 85A TO-220AB - 376-IRL3402 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 20V 85A TO-220AB
376-IRL3402
MOSFET N-CH 20V 85A TO-220AB 376-IRL3402
MOSFET N-CH 20V 85A TO-220AB

MOSFET N-CH 20V 85A TO-220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRL3402-ND 1188473-IRL3402 278-IRL3402 IRL3402 376-IRL3402
Product Name Single FETs, MOSFETs FETs - Single - IRL3402 20V 85A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 20V 85A TO-220AB
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3 Tube TO-220; TO-220-3
V(BR)DSS 20 volts 20 volts
QG 78 nC
PD 110000 milliwatts 110000 milliwatts 110000 milliwatts
Unlock Full Specs
to access all available technical data