Infineon Technologies AG 20V 5.8A MOSFET Transistor IRLHS2242TR2PBF

Description
MOSFET P-CH 20V 5.8A 2X2 PQFN Product overview: IRLHS2242TR2PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLHS2242TR2PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 20V 5.8A 2X2 PQFN Product overview: IRLHS2242TR2PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLHS2242TR2PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 5.8A MOSFET Transistor
278-IRLHS2242TR2PBF
20V 5.8A MOSFET Transistor 278-IRLHS2242TR2PBF
MOSFET P-CH 20V 5.8A 2X2 PQFN Product overview: IRLHS2242TR2PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLHS2242TR2PBF can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 5.8A 2X2 PQFN Product overview: IRLHS2242TR2PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLHS2242TR2PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLHS2242TR2PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLHS2242TR2PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLHS2242TR2PBF
MOSFET P-CH 20V 5.8A 2X2 PQFN

MOSFET P-CH 20V 5.8A 2X2 PQFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRLHS2242TR2PBF IRLHS2242TR2PBF
Product Name 20V 5.8A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Cut Tape (CT) 6-PowerVDFN
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 14 GHz, 7 Watt Discrete Power GaN on SiC HEMT - TGF2952 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 20.4 dB
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB857C-E - 855126-2SB857C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details