N-Channel 30V 260A (Tc) 330W (Tc) Surface Mount D2PAK
N-Channel 30V 260A (Tc) 330W (Tc) Surface Mount D2PAK
Manufacturer: Infineon Technologies
Win Source Part Number: 017746-IRL3713STRLPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 330W (Tc)
Family Name: IRL3713
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 260A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 110nC @ 4.5V
Max Input Capacitance: 5890pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3 mOhm @ 38A, 10V
Alternative Parts (Cross-Reference): STB160NF3LL; STB160NF3LLT4; BUK763R4-30,118; BUK763R4-30B;
Introduction Date: May 19, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
MOSFET N-CH 30V 260A D2PAK Product overview: IRL3713STRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 260A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 260A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL3713STRLPBF can be used for catalog matching and distributor lookup.
MOSFET N-CH 30V 260A D2PAK
MOSFET MOSFT 30V 200A 3mOhm 75nC Log Lvl
MOSFET Transistor, N Channel, 200 A, 30 V, 0.0026 ohm, 10 V, 2.5 V RoHS Compliant: Yes
MOSFET N-CH 30V 260A D2PAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IRL3713STRLPBFCT-ND | 017746-IRL3713STRLPBF | 278-IRL3713STRLPBF | IRL3713STRLPBF | IRL3713STRLPBF | 24M2960 | IRL3713STRLPBF |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL3713STRLPBF | 30V 260A MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Mosfet Transistor, N Channel, 200 A, 30 V, 0.0026 Ohm, 10 V, 2.5 V Rohs Compliant Infineon | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | N-Channel | |||
| Package Type | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; SOT3; D2PAK | Tape & Reel (TR) | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-3 | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | |
| V(BR)DSS | 30 volts | 30 volts | |||||
| PD | 330000 milliwatts | 330000 milliwatts | 330000 milliwatts |