Infineon Technologies AG Single FETs, MOSFETs IRL3103PBF

Description
N-Channel 30V 64A (Tc) 94W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 30V 64A (Tc) 94W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRL3103PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRL3103PBF-ND
Single FETs, MOSFETs IRL3103PBF-ND
N-Channel 30V 64A (Tc) 94W (Tc) Through Hole TO-220AB

N-Channel 30V 64A (Tc) 94W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Singapore, Singapore
30V 64A MOSFET Transistor
278-IRL3103PBF
30V 64A MOSFET Transistor 278-IRL3103PBF
MOSFET N-CH 30V 64A TO220AB Product overview: IRL3103PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 64A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 64A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL3103PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 64A TO220AB Product overview: IRL3103PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 64A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 64A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL3103PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL3103PBF - 017745-IRL3103PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL3103PBF
017745-IRL3103PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL3103PBF 017745-IRL3103PBF
Manufacturer: Infineon Technologies Win Source Part Number: 017745-IRL3103PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 94W (Tc) Family Name: IRL3103 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 64A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 33nC @ 4.5V Max Input Capacitance: 1650pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 12 mOhm @ 34A, 10V Alternative Parts (Cross-Reference): STP62NS04Z; 2SK3127(T4LMBSH); SUP45N03-13L-E3; Introduction Date: February 10, 2004 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Application Field: Used in Commercial, Industrial, Power Management

Manufacturer: Infineon Technologies
Win Source Part Number: 017745-IRL3103PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 94W (Tc)
Family Name: IRL3103
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 64A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 33nC @ 4.5V
Max Input Capacitance: 1650pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 12 mOhm @ 34A, 10V
Alternative Parts (Cross-Reference): STP62NS04Z; 2SK3127(T4LMBSH); SUP45N03-13L-E3;
Introduction Date: February 10, 2004
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Application Field: Used in Commercial, Industrial, Power Management

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRL3103PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRL3103PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRL3103PBF
MOSFET N-CH 30V 64A TO220AB

MOSFET N-CH 30V 64A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT 30V 56A 12mOhm 22nC LogLvlAB

MOSFET MOSFT 30V 56A 12mOhm 22nC LogLvlAB

Buy Now Datasheet
Single FETs, MOSFETs - IRL3103PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRL3103PBF
Single FETs, MOSFETs IRL3103PBF
MOSFET N-CH 30V 64A TO220AB

MOSFET N-CH 30V 64A TO220AB

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRL3103PBF-ND 278-IRL3103PBF 017745-IRL3103PBF IRL3103PBF IRL3103PBF IRL3103PBF
Product Name Single FETs, MOSFETs 30V 64A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL3103PBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Tube TO-220; SOT3; TO-220AB TO-220; TO-220-3 TO-220; TO-220-3
PD 94000 milliwatts 94000 milliwatts 94000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data