IGBT 600V 140A 454W Through Hole TO-247AD
Discrete IGBT with Anti-Parallel Diode
IGBT 600V 140A 454W TO247AD
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IRGP4690D-EPBF-ND | IRGP4690D-EPBF | IRGP4690D-EPBF |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | |
| TJ | -55 to 175 C (-67 to 347 F) |