Infineon Technologies AG 20V 24A MOSFET Transistor IRL5602STRRPBF

Description
MOSFET P-CH 20V 24A D2PAK Product overview: IRL5602STRRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL5602STRRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 20V 24A D2PAK Product overview: IRL5602STRRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL5602STRRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 24A MOSFET Transistor
278-IRL5602STRRPBF
20V 24A MOSFET Transistor 278-IRL5602STRRPBF
MOSFET P-CH 20V 24A D2PAK Product overview: IRL5602STRRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL5602STRRPBF can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 24A D2PAK Product overview: IRL5602STRRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL5602STRRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL5602STRRPBF - 069707-IRL5602STRRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL5602STRRPBF
069707-IRL5602STRRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL5602STRRPBF 069707-IRL5602STRRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 069707-IRL5602STRRPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 75W (Tc) Family Name: IRL5602S Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 24A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 44nC @ 4.5V Max Input Capacitance: 1460pF @ 15V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 42 mOhm @ 12A, 4.5V Alternative Parts (Cross-Reference): FDB6021P-NL; FDP6021P; FDB6021P-Q; FDB6021P; Introduction Date: April 22, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 800

Manufacturer: Infineon Technologies
Win Source Part Number: 069707-IRL5602STRRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 75W (Tc)
Family Name: IRL5602S
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 24A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 44nC @ 4.5V
Max Input Capacitance: 1460pF @ 15V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 42 mOhm @ 12A, 4.5V
Alternative Parts (Cross-Reference): FDB6021P-NL; FDP6021P; FDB6021P-Q; FDB6021P;
Introduction Date: April 22, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 800

Buy Now Datasheet
Single FETs, MOSFETs - IRL5602STRRPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRL5602STRRPBF-ND
Single FETs, MOSFETs IRL5602STRRPBF-ND
P-Channel 20V 24A (Tc) 75W (Tc) Surface Mount D2PAK

P-Channel 20V 24A (Tc) 75W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRL5602STRRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRL5602STRRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRL5602STRRPBF
MOSFET P-CH 20V 24A D2PAK

MOSFET P-CH 20V 24A D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-IRL5602STRRPBF 069707-IRL5602STRRPBF IRL5602STRRPBF-ND IRL5602STRRPBF
Product Name 20V 24A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL5602STRRPBF Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 75000 milliwatts 75000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR) TO-263; SOT3; D2PAK TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Unlock Full Specs
to access all available technical data

Similar Products

400 Watt, 50 Volt, 2.7 - 2.9 GHz, GaN RF Power Transistor - QPD1881L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780 (Eared)
Power Gain 21.2 dB
View Details
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7319QTR - 1020726-AUIRF7319QTR - Win Source Electronics
Specs
Polarity P-Channel
V(BR)DSS 30 volts
PD 2000 milliwatts
View Details
5 suppliers