Infineon Technologies AG FETs - Single - IRL2910STRRPBF IRL2910STRRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 710534-IRL2910STRRPB F Packaging: Tape and Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 100V Id - Continuous Drain Current: 55A Rds On (Maximum) at Id, Vgs: 26mOhm at 29A, 10V Gate Source Voltage(th) (Maximum) at Id: 2V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 140nC at 5V Input Capacitance (Ciss) (Maximum) at Vds: 3700pF at 25V
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 710534-IRL2910STRRPB F Packaging: Tape and Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 100V Id - Continuous Drain Current: 55A Rds On (Maximum) at Id, Vgs: 26mOhm at 29A, 10V Gate Source Voltage(th) (Maximum) at Id: 2V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 140nC at 5V Input Capacitance (Ciss) (Maximum) at Vds: 3700pF at 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - IRL2910STRRPBF - 710534-IRL2910STRRPBF - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRL2910STRRPBF
710534-IRL2910STRRPBF
FETs - Single - IRL2910STRRPBF 710534-IRL2910STRRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 710534-IRL2910STRRPB F Packaging: Tape and Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 100V Id - Continuous Drain Current: 55A Rds On (Maximum) at Id, Vgs: 26mOhm at 29A, 10V Gate Source Voltage(th) (Maximum) at Id: 2V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 140nC at 5V Input Capacitance (Ciss) (Maximum) at Vds: 3700pF at 25V

Manufacturer: Infineon Technologies
Win Source Part Number: 710534-IRL2910STRRPBF
Packaging: Tape and Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 100V
Id - Continuous Drain Current: 55A
Rds On (Maximum) at Id, Vgs: 26mOhm at 29A, 10V
Gate Source Voltage(th) (Maximum) at Id: 2V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 140nC at 5V
Input Capacitance (Ciss) (Maximum) at Vds: 3700pF at 25V

Buy Now
Singapore, Singapore
100V 55A MOSFET Transistor
278-IRL2910STRRPBF
100V 55A MOSFET Transistor 278-IRL2910STRRPBF
MOSFET N-CH 100V 55A D2PAK Product overview: IRL2910STRRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 55A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 55A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL2910STRRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 55A D2PAK Product overview: IRL2910STRRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 55A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 55A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL2910STRRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 448-IRL2910STRRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IRL2910STRRPBFTR-ND
Single FETs, MOSFETs 448-IRL2910STRRPBFTR-ND
N-Channel 100V 55A (Tc) Surface Mount D2PAK

N-Channel 100V 55A (Tc) Surface Mount D2PAK

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET PLANAR_MOSFETS

MOSFET PLANAR_MOSFETS

Buy Now Datasheet
Integrated Circuits (ICs) - Transistors - MOSFETs - IRL2910STRRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Transistors - MOSFETs
IRL2910STRRPBF
Integrated Circuits (ICs) - Transistors - MOSFETs IRL2910STRRPBF
Integrated Circuits (ICs) - Transistors - MOSFETs

Integrated Circuits (ICs) - Transistors - MOSFETs

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 710534-IRL2910STRRPBF 278-IRL2910STRRPBF 448-IRL2910STRRPBFTR-ND IRL2910STRRPBF IRL2910STRRPBF
Product Name FETs - Single - IRL2910STRRPBF 100V 55A MOSFET Transistor Single FETs, MOSFETs MOSFET Integrated Circuits (ICs) - Transistors - MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 100 volts 100 volts
Package Type TO-263; SOT3 Tape & Reel (TR) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel; Tape and Reel Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single FETs, MOSFETs - 64-9144TR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric ST
View Details
2 suppliers