Manufacturer: Infineon Technologies
Win Source Part Number: 017747-IRL3803STRLPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.8W (Ta), 200W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 140A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 140nC @ 4.5V
Max Input Capacitance: 5000pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 6 mOhm @ 71A, 10V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
N-Channel 30V 140A (Tc) 3.8W (Ta), 200W (Tc) Surface Mount D2PAK
N-Channel 30V 140A (Tc) 3.8W (Ta), 200W (Tc) Surface Mount D2PAK
MOSFET N-CH 30V 140A D2PAK Product overview: IRL3803STRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 140A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 140A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL3803STRLPBF can be used for catalog matching and distributor lookup.
MOSFET, N-CH, 30V, 140A, TO-263-3; Transistor Polarity:N Channel; Continuous Drain Current Id:140A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.006ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1V; Power RoHS Compliant: Yes
MOSFET N-CH 30V 140A D2PAK
MOSFET MOSFT 30V 140A 6mOhm 93.3nC Log Lvl
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 017747-IRL3803STRLPBF | IRL3803STRLPBFCT-ND | 278-IRL3803STRLPBF | 43AC3301 | IRL3803STRLPBF | IRL3803STRLPBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL3803STRLPBF | Single FETs, MOSFETs | 30V 140A MOSFET Transistor | Mosfet, N-Ch, 30V, 140A, To-263-3; Transistor Polarity Infineon | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | |||
| V(BR)DSS | 30 volts | 30 volts | ||||
| PD | 3800 to 200000 milliwatts | 3.8 milliwatts | ||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||||
| Package Type | TO-263; SOT3; D2PAK | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Tape & Reel (TR) | TO-3; TO-263 | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB |