Infineon Technologies AG Single IGBTs IRGS6B60KTRLPBF

Description
IGBT NPT 600V 13A 90W Surface Mount D2PAK
Request a Quote Datasheet
Description
IGBT NPT 600V 13A 90W Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - IRGS6B60KTRLPBFTR-ND - DigiKey
Thief River Falls, MN, United States
IGBT NPT 600V 13A 90W Surface Mount D2PAK

IGBT NPT 600V 13A 90W Surface Mount D2PAK

Buy Now Datasheet
Singapore, Singapore
600V 13A 90W IGBT Transistor
279-IRGS6B60KTRLPBF
600V 13A 90W IGBT Transistor 279-IRGS6B60KTRLPBF
IGBT 600V 13A 90W D2PAK Product overview: IRGS6B60KTRLPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 13A, 90W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 13A, 90W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGS6B60KTRLPBF can be used for catalog matching and distributor lookup.

IGBT 600V 13A 90W D2PAK Product overview: IRGS6B60KTRLPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 13A, 90W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 13A, 90W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGS6B60KTRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IRGS6B60KTRLPBF - 106654-IRGS6B60KTRLPBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRGS6B60KTRLPBF
106654-IRGS6B60KTRLPBF
IGBTs - Single - IRGS6B60KTRLPBF 106654-IRGS6B60KTRLPBF
Manufacturer: Infineon Technologies Win Source Part Number: 106654-IRGS6B60KTRLP BF Packaging: Reel - TR Mounting: SMD (SMT) IGBT Type: NPT Input Type: Standard Gate Charge: 18.2nC Family Name: IRGS6B60K Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Maximum Current Collector: 13A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 90W Pulsed Collector Current: 26A Collector-emitter saturation voltage(Max): 2.2V @ 15V, 5A Total Switching Energy(Ets): 110μJ (on), 135μJ (off) Turn-on and Turn-off delay time: 25ns/215ns Testing Conditions: 400V, 5A, 100 Ohm, 15V Alternative Parts (Cross-Reference): STGB8NC60KD; STGB6NC60H; STGBL6NC60D; Introduction Date: November 18, 2004 ECCN: EAR99 Country of Origin: Mexico, Republic of Korea Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 106654-IRGS6B60KTRLPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
IGBT Type: NPT
Input Type: Standard
Gate Charge: 18.2nC
Family Name: IRGS6B60K
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK
Maximum Current Collector: 13A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 90W
Pulsed Collector Current: 26A
Collector-emitter saturation voltage(Max): 2.2V @ 15V, 5A
Total Switching Energy(Ets): 110μJ (on), 135μJ (off)
Turn-on and Turn-off delay time: 25ns/215ns
Testing Conditions: 400V, 5A, 100 Ohm, 15V
Alternative Parts (Cross-Reference): STGB8NC60KD; STGB6NC60H; STGBL6NC60D;
Introduction Date: November 18, 2004
ECCN: EAR99
Country of Origin: Mexico, Republic of Korea
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
IRGS6B60KTRLPBF
IGBT Transistors IRGS6B60KTRLPBF
IGBT Transistors 600V 7AD2PAK

IGBT Transistors 600V 7AD2PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IRGS6B60KTRLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRGS6B60KTRLPBF
Discrete Semiconductor Products - Transistors - IGBTs IRGS6B60KTRLPBF
IRGS6B60 - IGBT WITH ULTRAFAST S

IRGS6B60 - IGBT WITH ULTRAFAST S

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IRGS6B60KTRLPBFTR-ND 279-IRGS6B60KTRLPBF 106654-IRGS6B60KTRLPBF IRGS6B60KTRLPBF IRGS6B60KTRLPBF
Product Name Single IGBTs 600V 13A 90W IGBT Transistor IGBTs - Single - IRGS6B60KTRLPBF IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tape & Reel (TR) SOT3; D2PAK
Packing Method Tape Reel Tape & Reel (TR) Tape Reel; Reel - TR Bulk; Bulk
Unlock Full Specs
to access all available technical data