IGBT 650V 140A 455W Through Hole TO-247AC
Insulated Gate Bipolar Transistor
Insulated Gate Bipolar Transistor
IGBT 650V TO-247
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Bipolar RF Transistors | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IRGP4790PBF-ND | IRGP4790PBF | IRGP4790PBF |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | |
| TJ | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) |