Infineon Technologies AG 30V 24A MOSFET Transistor IRL2703PBF

Description
MOSFET N-CH 30V 24A TO220AB Product overview: IRL2703PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL2703PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 24A TO220AB Product overview: IRL2703PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL2703PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 24A MOSFET Transistor
278-IRL2703PBF
30V 24A MOSFET Transistor 278-IRL2703PBF
MOSFET N-CH 30V 24A TO220AB Product overview: IRL2703PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL2703PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 24A TO220AB Product overview: IRL2703PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL2703PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRL2703PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRL2703PBF-ND
Single FETs, MOSFETs IRL2703PBF-ND
N-Channel 30V 24A (Tc) 45W (Tc) Through Hole TO-220AB

N-Channel 30V 24A (Tc) 45W (Tc) Through Hole TO-220AB

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL2703PBF - 040789-IRL2703PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL2703PBF
040789-IRL2703PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL2703PBF 040789-IRL2703PBF
Manufacturer: Infineon Technologies Win Source Part Number: 040789-IRL2703PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 45W (Tc) Family Name: IRL2703 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 24A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 15nC @ 4.5V Max Input Capacitance: 450pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 40 mOhm @ 14A, 10V Alternative Parts (Cross-Reference): FQP26N03L; STP22NF03L; PHP24N03LT; Introduction Date: June 17, 2004 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 040789-IRL2703PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 45W (Tc)
Family Name: IRL2703
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 24A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 15nC @ 4.5V
Max Input Capacitance: 450pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 40 mOhm @ 14A, 10V
Alternative Parts (Cross-Reference): FQP26N03L; STP22NF03L; PHP24N03LT;
Introduction Date: June 17, 2004
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRL2703PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRL2703PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRL2703PBF
MOSFET N-CH 30V 24A TO220AB

MOSFET N-CH 30V 24A TO220AB

Supplier's Site
MOSFET, Power;N-Ch;VDSS 30V;RDS(ON) 0.04Ohm;ID 24A;TO-220AB;PD 45W;VGS +/-16V - 70017480 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 30V;RDS(ON) 0.04Ohm;ID 24A;TO-220AB;PD 45W;VGS +/-16V
70017480
MOSFET, Power;N-Ch;VDSS 30V;RDS(ON) 0.04Ohm;ID 24A;TO-220AB;PD 45W;VGS +/-16V 70017480
MOSFET, Power;N-Ch;VDSS 30V;RDS(ON) 0.04Ohm;ID 24A;TO-220AB;PD 45W;VGS +/-16V

MOSFET, Power;N-Ch;VDSS 30V;RDS(ON) 0.04Ohm;ID 24A;TO-220AB;PD 45W;VGS +/-16V

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT 30V 24A 400mOhm 10nC LogLvAB

MOSFET MOSFT 30V 24A 400mOhm 10nC LogLvAB

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRL2703PBF IRL2703PBF-ND 040789-IRL2703PBF IRL2703PBF 70017480 IRL2703PBF
Product Name 30V 24A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL2703PBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET, Power;N-Ch;VDSS 30V;RDS(ON) 0.04Ohm;ID 24A;TO-220AB;PD 45W;VGS +/-16V MOSFET
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts 30 volts
PD 45000 milliwatts 45000 milliwatts 45000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tube TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-220; TO-220-3 TO-220
Unlock Full Specs
to access all available technical data