Infineon Technologies AG Single FETs, MOSFETs IRL2505SPBF

Description
N-Channel 55V 104A (Tc) 3.8W (Ta), 200W (Tc) Surface Mount D2PAK
Request a Quote Datasheet
Description
N-Channel 55V 104A (Tc) 3.8W (Ta), 200W (Tc) Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRL2505SPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRL2505SPBF-ND
Single FETs, MOSFETs IRL2505SPBF-ND
N-Channel 55V 104A (Tc) 3.8W (Ta), 200W (Tc) Surface Mount D2PAK

N-Channel 55V 104A (Tc) 3.8W (Ta), 200W (Tc) Surface Mount D2PAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL2505SPBF - 083713-IRL2505SPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL2505SPBF
083713-IRL2505SPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL2505SPBF 083713-IRL2505SPBF
Manufacturer: Infineon Technologies Win Source Part Number: 083713-IRL2505SPBF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.8W (Ta), 200W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 104A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 130nC @ 5V Max Input Capacitance: 5000pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 8 mOhm @ 54A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Application Field: Used in Power Management

Manufacturer: Infineon Technologies
Win Source Part Number: 083713-IRL2505SPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.8W (Ta), 200W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 104A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 130nC @ 5V
Max Input Capacitance: 5000pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 8 mOhm @ 54A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management

Buy Now Datasheet
Singapore, Singapore
55V 104A MOSFET Transistor
278-IRL2505SPBF
55V 104A MOSFET Transistor 278-IRL2505SPBF
MOSFET N-CH 55V 104A D2PAK Product overview: IRL2505SPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 104A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 104A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL2505SPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 104A D2PAK Product overview: IRL2505SPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 104A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 104A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL2505SPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRL2505SPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRL2505SPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRL2505SPBF
MOSFET N-CH 55V 104A D2PAK

MOSFET N-CH 55V 104A D2PAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRL2505SPBF-ND 083713-IRL2505SPBF 278-IRL2505SPBF IRL2505SPBF
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL2505SPBF 55V 104A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK Tube TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
V(BR)DSS 55 volts 55 volts
PD 3800 to 200000 milliwatts 3800 milliwatts
Unlock Full Specs
to access all available technical data