Infineon Technologies AG 30V 140A MOSFET Transistor IRL3803PBF

Description
MOSFET N-CH 30V 140A TO220AB Product overview: IRL3803PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 140A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 140A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL3803PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 140A TO220AB Product overview: IRL3803PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 140A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 140A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL3803PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 140A MOSFET Transistor
278-IRL3803PBF
30V 140A MOSFET Transistor 278-IRL3803PBF
MOSFET N-CH 30V 140A TO220AB Product overview: IRL3803PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 140A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 140A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL3803PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 140A TO220AB Product overview: IRL3803PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 140A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 140A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL3803PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL3803PBF - 069704-IRL3803PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL3803PBF
069704-IRL3803PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL3803PBF 069704-IRL3803PBF
Manufacturer: Infineon Technologies Win Source Part Number: 069704-IRL3803PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 200W (Tc) Family Name: IRL3803 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 140A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 140nC @ 4.5V Max Input Capacitance: 5000pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 6 mOhm @ 71A, 10V Alternative Parts (Cross-Reference): HUF76145P3; 2SK3141; HUF76143P3; BUK7507-30B; Introduction Date: February 10, 2004 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 069704-IRL3803PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 200W (Tc)
Family Name: IRL3803
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 140A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 140nC @ 4.5V
Max Input Capacitance: 5000pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 6 mOhm @ 71A, 10V
Alternative Parts (Cross-Reference): HUF76145P3; 2SK3141; HUF76143P3; BUK7507-30B;
Introduction Date: February 10, 2004
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IRL3803PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRL3803PBF-ND
Single FETs, MOSFETs IRL3803PBF-ND
N-Channel 30V 140A (Tc) 200W (Tc) Through Hole TO-220AB

N-Channel 30V 140A (Tc) 200W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFT 30V 120A 6mOhm 93.3nC LogLvAB

MOSFET MOSFT 30V 120A 6mOhm 93.3nC LogLvAB

Buy Now Datasheet
Mosfet, N-Ch, 30V, 120A, 175Deg C, 150W; Channel Type Infineon - 38K3072 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 120A, 175Deg C, 150W; Channel Type Infineon
38K3072
Mosfet, N-Ch, 30V, 120A, 175Deg C, 150W; Channel Type Infineon 38K3072
MOSFET, N-CH, 30V, 120A, 175DEG C, 150W; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:120A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

MOSFET, N-CH, 30V, 120A, 175DEG C, 150W; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:120A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRL3803PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRL3803PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRL3803PBF
MOSFET N-CH 30V 140A TO220AB

MOSFET N-CH 30V 140A TO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRL3803PBF 069704-IRL3803PBF IRL3803PBF-ND IRL3803PBF 38K3072 IRL3803PBF
Product Name 30V 140A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL3803PBF Single FETs, MOSFETs MOSFET Mosfet, N-Ch, 30V, 120A, 175Deg C, 150W; Channel Type Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts
PD 150 milliwatts 200000 milliwatts
Unlock Full Specs
to access all available technical data