IGBT 600V 12A 77W Surface Mount D²PAK
Manufacturer: Infineon Technologies
Win Source Part Number: 1047379-IRGS4045DPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Reverse Recovery Time (trr): 74ns
Input Type: Standard
Gate Charge: 19.5nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Maximum Current Collector: 12A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 77W
Pulsed Collector Current: 18A
Collector-emitter saturation voltage(Max): 2V @ 15V, 6A
Total Switching Energy(Ets): 56μJ (on), 122μJ (off)
Turn-on and Turn-off delay time: 27ns/75ns
Testing Conditions: 400V, 6A, 47 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
IGBT 600V 12A 77W D2PAK Product overview: IRGS4045DPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A, 77W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 12A, 77W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGS4045DPBF can be used for catalog matching and distributor lookup.
IGBT 600V 12A 77W D2PAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IRGS4045DPBF-ND | 1047379-IRGS4045DPBF | 279-IRGS4045DPBF | IRGS4045DPBF |
| Product Name | Single IGBTs | IGBTs - Single - IRGS4045DPBF | 600V 12A 77W IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |