IGBT NPT 600V 6.3A 35W Surface Mount D-Pak
Manufacturer: Infineon Technologies
Win Source Part Number: 1047372-IRGR2B60KDPB
Packaging: Tube/Rail
Mounting: SMD (SMT)
Reverse Recovery Time (trr): 68ns
IGBT Type: NPT
Input Type: Standard
Gate Charge: 12nC
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Maximum Current Collector: 6.3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 35W
Pulsed Collector Current: 8A
Collector-emitter saturation voltage(Max): 2.25V @ 15V, 2A
Total Switching Energy(Ets): 74μJ (on), 39μJ (off)
Turn-on and Turn-off delay time: 11ns/150ns
Testing Conditions: 400V, 2A, 100 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
IGBT 600V 6.3A 35W DPAK Product overview: IRGR2B60KDPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6.3A, 35W, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 6.3A, 35W, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGR2B60KDPBF can be used for catalog matching and distributor lookup.
IGBT 600V 6.3A 35W DPAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IRGR2B60KDPBF-ND | 1047372-IRGR2B60KDPBF | 279-IRGR2B60KDPBF | IRGR2B60KDPBF |
| Product Name | Single IGBTs | IGBTs - Single - IRGR2B60KDPBF | 600V 6.3A 35W DPAK IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3; D-Pak | Tube | |
| Packing Method | Tube | Rail; Tube; Tube/Rail | Tube | Tube; Tube |