Infineon Technologies AG Electronic Surplus - IRLML6302TR IRLML6302TR

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1188589-IRLML6302TR Packaging: Cut Tape (CT) Mounting Style: SMD Technology: MOSFET Transistor Polarity: P-Channel Categories: Discrete Semiconductor Products Supplier Device Package: Micro3/SOT-23 Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Power Dissipation (Maximum): 540mW Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 20V Id - Continuous Drain Current: 780mA Rds On (Maximum) at Id, Vgs: 600mOhm at 610mA, 4.5V Gate Source Voltage(th) (Maximum) at Id: 1.5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 3.6nC at 4.45V Gate Source Voltage (Maximum): ±12V Input Capacitance (Ciss) (Maximum) at Vds: 97pF at 15V
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1188589-IRLML6302TR Packaging: Cut Tape (CT) Mounting Style: SMD Technology: MOSFET Transistor Polarity: P-Channel Categories: Discrete Semiconductor Products Supplier Device Package: Micro3/SOT-23 Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Power Dissipation (Maximum): 540mW Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 20V Id - Continuous Drain Current: 780mA Rds On (Maximum) at Id, Vgs: 600mOhm at 610mA, 4.5V Gate Source Voltage(th) (Maximum) at Id: 1.5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 3.6nC at 4.45V Gate Source Voltage (Maximum): ±12V Input Capacitance (Ciss) (Maximum) at Vds: 97pF at 15V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - IRLML6302TR - 1188589-IRLML6302TR - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IRLML6302TR
1188589-IRLML6302TR
Electronic Surplus - IRLML6302TR 1188589-IRLML6302TR
Manufacturer: Infineon Technologies Win Source Part Number: 1188589-IRLML6302TR Packaging: Cut Tape (CT) Mounting Style: SMD Technology: MOSFET Transistor Polarity: P-Channel Categories: Discrete Semiconductor Products Supplier Device Package: Micro3/SOT-23 Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Power Dissipation (Maximum): 540mW Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 20V Id - Continuous Drain Current: 780mA Rds On (Maximum) at Id, Vgs: 600mOhm at 610mA, 4.5V Gate Source Voltage(th) (Maximum) at Id: 1.5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 3.6nC at 4.45V Gate Source Voltage (Maximum): ±12V Input Capacitance (Ciss) (Maximum) at Vds: 97pF at 15V

Manufacturer: Infineon Technologies
Win Source Part Number: 1188589-IRLML6302TR
Packaging: Cut Tape (CT)
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: P-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: Micro3/SOT-23
Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Power Dissipation (Maximum): 540mW
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 20V
Id - Continuous Drain Current: 780mA
Rds On (Maximum) at Id, Vgs: 600mOhm at 610mA, 4.5V
Gate Source Voltage(th) (Maximum) at Id: 1.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 3.6nC at 4.45V
Gate Source Voltage (Maximum): ±12V
Input Capacitance (Ciss) (Maximum) at Vds: 97pF at 15V

Buy Now
Singapore, Singapore
20V 780MA SOT-23 MOSFET Transistor
278-IRLML6302TR
20V 780MA SOT-23 MOSFET Transistor 278-IRLML6302TR
MOSFET P-CH 20V 780MA SOT-23 Product overview: IRLML6302TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 780MA, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 780MA, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLML6302TR can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 780MA SOT-23 Product overview: IRLML6302TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 780MA, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 780MA, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLML6302TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRLML6302TR - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRLML6302TR
Single FETs, MOSFETs IRLML6302TR
MOSFET P-CH 20V 780MA SOT-23

MOSFET P-CH 20V 780MA SOT-23

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLML6302TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLML6302TR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLML6302TR
MOSFET P-CH 20V 780MA SOT-23

MOSFET P-CH 20V 780MA SOT-23

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1188589-IRLML6302TR 278-IRLML6302TR IRLML6302TR IRLML6302TR
Product Name Electronic Surplus - IRLML6302TR 20V 780MA SOT-23 MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel; P-Channel
V(BR)DSS 20 volts 20 volts
PD 540 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data