Infineon Technologies AG IGBTs - Single - IRGSL30B60KPBF IRGSL30B60KPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 136340-IRGSL30B60KPB F Packaging: Tube/Rail Mounting: Through Hole IGBT Type: NPT Input Type: Standard Gate Charge: 102nC Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-262 Maximum Current Collector: 78A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 370W Pulsed Collector Current: 120A Collector-emitter saturation voltage(Max): 2.35V @ 15V, 30A Total Switching Energy(Ets): 350μJ (on), 825μJ (off) Turn-on and Turn-off delay time: 46ns/185ns Testing Conditions: 400V, 30A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 136340-IRGSL30B60KPB F Packaging: Tube/Rail Mounting: Through Hole IGBT Type: NPT Input Type: Standard Gate Charge: 102nC Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-262 Maximum Current Collector: 78A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 370W Pulsed Collector Current: 120A Collector-emitter saturation voltage(Max): 2.35V @ 15V, 30A Total Switching Energy(Ets): 350μJ (on), 825μJ (off) Turn-on and Turn-off delay time: 46ns/185ns Testing Conditions: 400V, 30A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - IRGSL30B60KPBF - 136340-IRGSL30B60KPBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRGSL30B60KPBF
136340-IRGSL30B60KPBF
IGBTs - Single - IRGSL30B60KPBF 136340-IRGSL30B60KPBF
Manufacturer: Infineon Technologies Win Source Part Number: 136340-IRGSL30B60KPB F Packaging: Tube/Rail Mounting: Through Hole IGBT Type: NPT Input Type: Standard Gate Charge: 102nC Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-262 Maximum Current Collector: 78A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 370W Pulsed Collector Current: 120A Collector-emitter saturation voltage(Max): 2.35V @ 15V, 30A Total Switching Energy(Ets): 350μJ (on), 825μJ (off) Turn-on and Turn-off delay time: 46ns/185ns Testing Conditions: 400V, 30A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 136340-IRGSL30B60KPBF
Packaging: Tube/Rail
Mounting: Through Hole
IGBT Type: NPT
Input Type: Standard
Gate Charge: 102nC
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-262
Maximum Current Collector: 78A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 370W
Pulsed Collector Current: 120A
Collector-emitter saturation voltage(Max): 2.35V @ 15V, 30A
Total Switching Energy(Ets): 350μJ (on), 825μJ (off)
Turn-on and Turn-off delay time: 46ns/185ns
Testing Conditions: 400V, 30A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
N-Channel 75A 600V IGBT Transistor
279-IRGSL30B60KPBF
N-Channel 75A 600V IGBT Transistor 279-IRGSL30B60KPBF
Insulated Gate Bipolar Transistor, 75A I(C), 600V V(BR)CES, N-Channel, TO-262, LEAD FREE, PLASTIC PACKAGE-3 Product overview: IRGSL30B60KPBF from International Rectifier is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 75A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 75A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGSL30B60KPBF can be used for catalog matching and distributor lookup.

Insulated Gate Bipolar Transistor, 75A I(C), 600V V(BR)CES, N-Channel, TO-262, LEAD FREE, PLASTIC PACKAGE-3 Product overview: IRGSL30B60KPBF from International Rectifier is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 75A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 75A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGSL30B60KPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - IRGSL30B60KPBF-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRGSL30B60KPBF-ND
Single IGBTs IRGSL30B60KPBF-ND
IGBT NPT 600V 78A 370W Through Hole TO-262

IGBT NPT 600V 78A 370W Through Hole TO-262

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IRGSL30B60KPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRGSL30B60KPBF
Discrete Semiconductor Products - Transistors - IGBTs IRGSL30B60KPBF
IGBT W/ULTRAFAST SOFT RECOVERY D

IGBT W/ULTRAFAST SOFT RECOVERY D

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 136340-IRGSL30B60KPBF 279-IRGSL30B60KPBF IRGSL30B60KPBF-ND IRGSL30B60KPBF
Product Name IGBTs - Single - IRGSL30B60KPBF N-Channel 75A 600V IGBT Transistor Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
VCE(on) 2.35 volts
PD 370000 milliwatts 370000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data