MOSFET N-CH 40V 300A 8HSOF Product overview: IRL40T209ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 300A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 300A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL40T209ATMA1 can be used for catalog matching and distributor lookup.
IRL40T209 - 12V-300V N-Channel Power MOSFET
N-Channel 40V 300A (Tc) 500W (Tc) Surface Mount PG-HSOF-8-1
Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Sensors, Transducers - Particle, Dust Sensors
Packaging: Bulk
Part Status: Obsolete
FET Type: P-Channel
Technology: Schottky
Drain to Source Voltage (Vdss): 60V, 50V
Current - Continuous Drain (Id) @ 25°C: 25A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 4V, 5V
Rds On (Max) @ Id, Vgs: 45 mOhm @ 3.9A, 4.5V
MOSFET N-CH 40V 300A 8HSOF
MOSFET N-CH 40V 300A 8HSOF
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-IRL40T209ATMA1 | IRL40T209ATMA1 | IRL40T209ATMA1TR-ND | IRL40T209ATMA1 | IRL40T209ATMA1 | IRL40T209ATMA1 | |
| Product Name | 40V 300A MOSFET Transistor | Single FETs, MOSFETs | Sensors, Transducers - Particle, Dust Sensors | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs | |
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 40 volts | 40 volts | |||||
| PD | 500000 milliwatts | 500000 milliwatts | |||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||||
| Package Type | Tape & Reel (TR) | HSOF8 | 8-PowerSFN | SOT3 | 8-PowerSFN | 8-PowerSFN |