Infineon Technologies AG 40V 75A MOSFET Transistor IRL1404ZPBF

Description
MOSFET N-CH 40V 75A TO220AB Product overview: IRL1404ZPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL1404ZPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 40V 75A TO220AB Product overview: IRL1404ZPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL1404ZPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 75A MOSFET Transistor
278-IRL1404ZPBF
40V 75A MOSFET Transistor 278-IRL1404ZPBF
MOSFET N-CH 40V 75A TO220AB Product overview: IRL1404ZPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL1404ZPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 75A TO220AB Product overview: IRL1404ZPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL1404ZPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRL1404ZPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRL1404ZPBF-ND
Single FETs, MOSFETs IRL1404ZPBF-ND
N-Channel 40V 75A (Tc) 230W (Tc) Through Hole TO-220AB

N-Channel 40V 75A (Tc) 230W (Tc) Through Hole TO-220AB

Buy Now Datasheet
MOSFETs - 6887178 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6887178
MOSFETs 6887178
MOSFET N-Channel 40V 200A HEXFET TO220AB

MOSFET N-Channel 40V 200A HEXFET TO220AB

Supplier's Site
MOSFETs - 6887178P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6887178P
MOSFETs 6887178P
MOSFET N-Channel 40V 200A HEXFET TO220AB

MOSFET N-Channel 40V 200A HEXFET TO220AB

Supplier's Site
MOSFETs - 1459602 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1459602
MOSFETs 1459602
MOSFET N-Channel 40V 200A HEXFET TO220AB

MOSFET N-Channel 40V 200A HEXFET TO220AB

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL1404ZPBF - 205455-IRL1404ZPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL1404ZPBF
205455-IRL1404ZPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL1404ZPBF 205455-IRL1404ZPBF
Manufacturer: Infineon Technologies Win Source Part Number: 205455-IRL1404ZPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 230W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 75A (Tc) Gate-Source Threshold Voltage: 2.7V @ 250μA Max Gate Charge: 110nC @ 5V Max Input Capacitance: 5080pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 3.1 mOhm @ 75A, 10V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 205455-IRL1404ZPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 230W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 75A (Tc)
Gate-Source Threshold Voltage: 2.7V @ 250μA
Max Gate Charge: 110nC @ 5V
Max Input Capacitance: 5080pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 3.1 mOhm @ 75A, 10V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRL1404ZPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRL1404ZPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRL1404ZPBF
MOSFET N-CH 40V 75A TO220AB

MOSFET N-CH 40V 75A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT 40V 200A 3.1mOhm 75nC LogLvAB

MOSFET MOSFT 40V 200A 3.1mOhm 75nC LogLvAB

Buy Now Datasheet
MOSFET, Power;N-Ch;VDSS 40V;RDS(ON) 2.5Milliohms;ID 200A;TO-220AB;PD 230W;-55de - 70017211 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 40V;RDS(ON) 2.5Milliohms;ID 200A;TO-220AB;PD 230W;-55de
70017211
MOSFET, Power;N-Ch;VDSS 40V;RDS(ON) 2.5Milliohms;ID 200A;TO-220AB;PD 230W;-55de 70017211
MOSFET, Power;N-Ch;VDSS 40V;RDS(ON) 2.5Milliohms;ID 200A;TO-220AB;PD 230W;-55de

MOSFET, Power;N-Ch;VDSS 40V;RDS(ON) 2.5Milliohms;ID 200A;TO-220AB;PD 230W;-55de

Supplier's Site
MOSFET N-CH 40V 75A TO-220AB - 376-IRL1404ZPBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 40V 75A TO-220AB
376-IRL1404ZPBF
MOSFET N-CH 40V 75A TO-220AB 376-IRL1404ZPBF
MOSFET N-CH 40V 75A TO-220AB

MOSFET N-CH 40V 75A TO-220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Allied Electronics, Inc. Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRL1404ZPBF IRL1404ZPBF-ND 6887178 6887178P 205455-IRL1404ZPBF IRL1404ZPBF IRL1404ZPBF 70017211 376-IRL1404ZPBF
Product Name 40V 75A MOSFET Transistor Single FETs, MOSFETs MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL1404ZPBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET MOSFET, Power;N-Ch;VDSS 40V;RDS(ON) 2.5Milliohms;ID 200A;TO-220AB;PD 230W;-55de MOSFET N-CH 40V 75A TO-220AB
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 40 volts 40 volts 40 volts 40 volts
PD 230 milliwatts 230000 milliwatts 230000 milliwatts 230000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data