Trans IGBT Chip N-CH 650V 90A 3-Pin TO-247AD Tube Product overview: IRGP4263D-EPBF from International Rectifier is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 90A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 90A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGP4263D-EPBF can be used for catalog matching and distributor lookup.
IGBT 650V 90A 325W Through Hole TO-247AD
Insulated Gate Bipolar Transistor
Win Source Part Number: 1065612-IRGP4263D-EP
Category: Discrete Semiconductor Products>Transistors
Package: Bulk
Standard Package: 1
Power - Max: 325 W
Reverse Recovery Time (trr): 170 ns
Voltage - Collector Emitter Breakdown (Max): 650 V
Current - Collector (Ic) (Max): 90 A
Current - Collector Pulsed (Icm): 192 A
Vce(on) (Max) @ Vge, Ic: 2.1V @ 15V, 48A
Switching Energy: 2.9mJ (on), 1.4mJ (off)
Input Type: Standard
Gate Charge: 145 nC
Td (on/off) @ 25°C: 70ns/140ns
Test Condition: 400V, 48A, 10Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247AD
Temperature Range - Operating: -40°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): IRGP4263PBF; IRGP4760DPBF; STGW40H65DFB; STGW40H65FB; IGP40N65H5XKSA1; STGW60H65FB; IRGP4760-EPBFIRGP426
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: International Rectifier
Other Names: 2156-IRGP4263D-EPBF,
IGBT 650V 90A 325W TO-247
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Bipolar RF Transistors | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 279-IRGP4263D-EPBF | IRGP4263D-EPBF-ND | IRGP4263D-EPBF | 1065612-IRGP4263D-EPBF | IRGP4263D-EPBF |
| Product Name | 650V 90A IGBT Transistor | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs - Single | Discrete Semiconductor Products - Transistors - IGBTs | |
| PD | 325000 milliwatts |