Infineon Technologies AG 600V 7.8A 52W DPAK IGBT Transistor IRGR3B60KD2PBF

Description
IGBT 600V 7.8A 52W DPAK Product overview: IRGR3B60KD2PBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7.8A, 52W, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 7.8A, 52W, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGR3B60KD2PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 7.8A 52W DPAK Product overview: IRGR3B60KD2PBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7.8A, 52W, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 7.8A, 52W, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGR3B60KD2PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 7.8A 52W DPAK IGBT Transistor
279-IRGR3B60KD2PBF
600V 7.8A 52W DPAK IGBT Transistor 279-IRGR3B60KD2PBF
IGBT 600V 7.8A 52W DPAK Product overview: IRGR3B60KD2PBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7.8A, 52W, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 7.8A, 52W, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGR3B60KD2PBF can be used for catalog matching and distributor lookup.

IGBT 600V 7.8A 52W DPAK Product overview: IRGR3B60KD2PBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7.8A, 52W, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 7.8A, 52W, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGR3B60KD2PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - IRGR3B60KD2PBF-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRGR3B60KD2PBF-ND
Single IGBTs IRGR3B60KD2PBF-ND
IGBT NPT 600V 7.8A 52W Surface Mount D-Pak

IGBT NPT 600V 7.8A 52W Surface Mount D-Pak

Buy Now Datasheet
IGBTs - Single - IRGR3B60KD2PBF - 069682-IRGR3B60KD2PBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRGR3B60KD2PBF
069682-IRGR3B60KD2PBF
IGBTs - Single - IRGR3B60KD2PBF 069682-IRGR3B60KD2PBF
Manufacturer: Infineon Technologies Win Source Part Number: 069682-IRGR3B60KD2PB F Packaging: Tube/Rail Mounting: SMD (SMT) Reverse Recovery Time (trr): 77ns IGBT Type: NPT Input Type: Standard Gate Charge: 13nC Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Maximum Current Collector: 7.8A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 52W Pulsed Collector Current: 15.6A Collector-emitter saturation voltage(Max): 2.4V @ 15V, 3A Total Switching Energy(Ets): 62μJ (on), 39μJ (off) Turn-on and Turn-off delay time: 18ns/110ns Testing Conditions: 400V, 3A, 100 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 069682-IRGR3B60KD2PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Reverse Recovery Time (trr): 77ns
IGBT Type: NPT
Input Type: Standard
Gate Charge: 13nC
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Maximum Current Collector: 7.8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 52W
Pulsed Collector Current: 15.6A
Collector-emitter saturation voltage(Max): 2.4V @ 15V, 3A
Total Switching Energy(Ets): 62μJ (on), 39μJ (off)
Turn-on and Turn-off delay time: 18ns/110ns
Testing Conditions: 400V, 3A, 100 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IRGR3B60KD2PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRGR3B60KD2PBF
Discrete Semiconductor Products - Transistors - IGBTs IRGR3B60KD2PBF
IGBT 600V 7.8A 52W DPAK

IGBT 600V 7.8A 52W DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IRGR3B60KD2PBF IRGR3B60KD2PBF-ND 069682-IRGR3B60KD2PBF IRGR3B60KD2PBF
Product Name 600V 7.8A 52W DPAK IGBT Transistor Single IGBTs IGBTs - Single - IRGR3B60KD2PBF Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tube TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; D-Pak
Packing Method Tube Tube Rail; Tube; Tube/Rail Tube; Tube
Unlock Full Specs
to access all available technical data