IRL40S212 is a 40 V N-channel HEXFET power MOSFET in a D²PAK (TO-263AB) surface-mount package, designed for brushed and BLDC motor drives, synchronous rectification, and DC/DC converters. It features a typical on-resistance of 1.5 mΩ at 10 V gate drive and a continuous drain current rating of 195 A limited by the package. The device is optimized for logic-level operation, with gate threshold voltage between 1.0 and 2.4 V, and supports a maximum junction temperature of 175 °C. It meets RoHS and halogen-free requirements, and is qualified to MSL1 moisture sensitivity level.
40 V Single N-Channel HEXFET power MOSFET in a D²PAK package
Benefits
Applications
N-Channel 40V 195A (Tc) 231W (Tc) Surface Mount PG-TO263-3
Manufacturer: Infineon Technologies
Win Source Part Number: 875228-IRL40S212
Series: StrongIRFET™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 40 V 195A (Tc) 231W (Tc) Surface Mount D2PAK
Package: Tube
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: IRL40S212CT, IRL40S212DKR-ND, IRL40S212CT-ND, IRL40S212TR-ND, IRL40S212TRINACTIVE,
MOSFET 40V, 195A, 1.9 mOhm 91 nC Qg, Logic Lvl
MOSFET N-CH 40V 195A D2PAK
| Infineon Technologies AG | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IRL40S212 | IRL40S212-ND | 875228-IRL40S212 | IRL40S212 | IRL40S212 |
| Product Name | N-Channel Power MOSFET | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL40S212 | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N | N-Channel | N-Channel | ||
| Transistor Technology / Material | Si/SiC | ||||
| rDS(on) | 0.0019 ohms |