Infineon Technologies AG Single IGBTs IRGPS60B120KDP

Description
IGBT NPT 1200V 105A 595W Through Hole SUPER-247™ (TO-274AA)
Request a Quote Datasheet
Description
IGBT NPT 1200V 105A 595W Through Hole SUPER-247™ (TO-274AA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - IRGPS60B120KDP-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRGPS60B120KDP-ND
Single IGBTs IRGPS60B120KDP-ND
IGBT NPT 1200V 105A 595W Through Hole SUPER-247™ (TO-274AA)

IGBT NPT 1200V 105A 595W Through Hole SUPER-247™ (TO-274AA)

Buy Now Datasheet
Singapore, Singapore
1200V 105A 595W IGBT Transistor
279-IRGPS60B120KDP
1200V 105A 595W IGBT Transistor 279-IRGPS60B120KDP
IGBT 1200V 105A 595W SUPER247 Product overview: IRGPS60B120KDP from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 105A, 595W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 105A, 595W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGPS60B120KDP can be used for catalog matching and distributor lookup.

IGBT 1200V 105A 595W SUPER247 Product overview: IRGPS60B120KDP from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 105A, 595W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 105A, 595W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGPS60B120KDP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IRGPS60B120KDP - 069681-IRGPS60B120KDP - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRGPS60B120KDP
069681-IRGPS60B120KDP
IGBTs - Single - IRGPS60B120KDP 069681-IRGPS60B120KDP
Manufacturer: Infineon Technologies Win Source Part Number: 069681-IRGPS60B120KD P Packaging: Bulk Mounting: Through Hole Reverse Recovery Time (trr): 180ns IGBT Type: NPT Input Type: Standard Gate Charge: 340nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SUPER-247 (TO-274AA) Maximum Current Collector: 105A VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V Maximum Power Dissipation: 595W Pulsed Collector Current: 240A Collector-emitter saturation voltage(Max): 2.75V @ 15V, 60A Total Switching Energy(Ets): 3.21mJ (on), 4.78mJ (off) Testing Conditions: 600V, 15A, 4.7 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 069681-IRGPS60B120KDP
Packaging: Bulk
Mounting: Through Hole
Reverse Recovery Time (trr): 180ns
IGBT Type: NPT
Input Type: Standard
Gate Charge: 340nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SUPER-247 (TO-274AA)
Maximum Current Collector: 105A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V
Maximum Power Dissipation: 595W
Pulsed Collector Current: 240A
Collector-emitter saturation voltage(Max): 2.75V @ 15V, 60A
Total Switching Energy(Ets): 3.21mJ (on), 4.78mJ (off)
Testing Conditions: 600V, 15A, 4.7 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Igbt Single Transistor, 105 A, 2.75 V, 595 W, 1.2 Kv, To-274Aa, 3 Rohs Compliant Infineon - 45P3460 - Newark, An Avnet Company
Chicago, IL, United States
Igbt Single Transistor, 105 A, 2.75 V, 595 W, 1.2 Kv, To-274Aa, 3 Rohs Compliant Infineon
45P3460
Igbt Single Transistor, 105 A, 2.75 V, 595 W, 1.2 Kv, To-274Aa, 3 Rohs Compliant Infineon 45P3460
IGBT Single Transistor, 105 A, 2.75 V, 595 W, 1.2 kV, TO-274AA, 3 RoHS Compliant: Yes

IGBT Single Transistor, 105 A, 2.75 V, 595 W, 1.2 kV, TO-274AA, 3 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
IRGPS60B120KDP
IGBT Transistors IRGPS60B120KDP
IGBT Transistors 1200V UltraFast 5-40kHz

IGBT Transistors 1200V UltraFast 5-40kHz

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IRGPS60B120KDP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRGPS60B120KDP
Discrete Semiconductor Products - Transistors - IGBTs IRGPS60B120KDP
IGBT 1200V 105A 595W SUPER247

IGBT 1200V 105A 595W SUPER247

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IRGPS60B120KDP-ND 279-IRGPS60B120KDP 069681-IRGPS60B120KDP 45P3460 IRGPS60B120KDP IRGPS60B120KDP
Product Name Single IGBTs 1200V 105A 595W IGBT Transistor IGBTs - Single - IRGPS60B120KDP Igbt Single Transistor, 105 A, 2.75 V, 595 W, 1.2 Kv, To-274Aa, 3 Rohs Compliant Infineon IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-274AA Tube SOT3; SUPER-247 (TO-274AA) TO-3
Packing Method Tube Tube Bulk; Bulk Tube; Tube
Unlock Full Specs
to access all available technical data