Infineon Technologies AG Single FETs, MOSFETs IRL5602STRR

Description
P-Channel 20V 24A (Tc) 75W (Tc) Surface Mount D2PAK
Request a Quote Datasheet
Description
P-Channel 20V 24A (Tc) 75W (Tc) Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRL5602STRR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRL5602STRR-ND
Single FETs, MOSFETs IRL5602STRR-ND
P-Channel 20V 24A (Tc) 75W (Tc) Surface Mount D2PAK

P-Channel 20V 24A (Tc) 75W (Tc) Surface Mount D2PAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL5602STRR - 115311-IRL5602STRR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL5602STRR
115311-IRL5602STRR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL5602STRR 115311-IRL5602STRR
Manufacturer: Infineon Technologies Win Source Part Number: 115311-IRL5602STRR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 75W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 24A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 44nC @ 4.5V Max Input Capacitance: 1460pF @ 15V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 42 mOhm @ 12A, 4.5V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 800

Manufacturer: Infineon Technologies
Win Source Part Number: 115311-IRL5602STRR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 75W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 24A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 44nC @ 4.5V
Max Input Capacitance: 1460pF @ 15V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 42 mOhm @ 12A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 800

Buy Now Datasheet
Singapore, Singapore
20V 24A MOSFET Transistor
278-IRL5602STRR
20V 24A MOSFET Transistor 278-IRL5602STRR
MOSFET P-CH 20V 24A D2PAK Product overview: IRL5602STRR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL5602STRR can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 24A D2PAK Product overview: IRL5602STRR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL5602STRR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRL5602STRR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRL5602STRR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRL5602STRR
MOSFET P-CH 20V 24A D2PAK

MOSFET P-CH 20V 24A D2PAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRL5602STRR-ND 115311-IRL5602STRR 278-IRL5602STRR IRL5602STRR
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL5602STRR 20V 24A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK Tape & Reel (TR) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
V(BR)DSS 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details
N-Channel 60V 210A MOSFET Transistor - 278-AUIRFSL3206 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
PD 300000 milliwatts
TJ -55 C (-67 F)
View Details
3 suppliers