Infineon Technologies AG 30V 3.2A MOSFET Transistor IRLMS1503TR

Description
MOSFET N-CH 30V 3.2A 6-TSOP Product overview: IRLMS1503TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLMS1503TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 3.2A 6-TSOP Product overview: IRLMS1503TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLMS1503TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore
30V 3.2A MOSFET Transistor
278-IRLMS1503TR
30V 3.2A MOSFET Transistor 278-IRLMS1503TR
MOSFET N-CH 30V 3.2A 6-TSOP Product overview: IRLMS1503TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLMS1503TR can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 3.2A 6-TSOP Product overview: IRLMS1503TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLMS1503TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - IRLMS1503TR - 802355-IRLMS1503TR - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRLMS1503TR
802355-IRLMS1503TR
FETs - Single - IRLMS1503TR 802355-IRLMS1503TR
Manufacturer: Infineon Technologies Win Source Part Number: 802355-IRLMS1503TR Packaging: Cut Tape (CT) Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30V Part Status: Obsolete (End Of Life) Supplier Device Package: Micro6 (TSOP-6) Manufacturer Package: SOT-23-6 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 100mOhm at 2.2A, 10V Gate Charge (Qg) (Maximum) at Vgs: 9.6nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 210pF at 25V Current - Continuous Drain (Id) at 25°C: 3.2A Vgs(th) (Maximum) at Id: 1V at 250μA

Manufacturer: Infineon Technologies
Win Source Part Number: 802355-IRLMS1503TR
Packaging: Cut Tape (CT)
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30V
Part Status: Obsolete (End Of Life)
Supplier Device Package: Micro6 (TSOP-6)
Manufacturer Package: SOT-23-6
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 100mOhm at 2.2A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 9.6nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 210pF at 25V
Current - Continuous Drain (Id) at 25°C: 3.2A
Vgs(th) (Maximum) at Id: 1V at 250μA

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLMS1503TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLMS1503TR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLMS1503TR
MOSFET N-CH 30V 3.2A 6-TSOP

MOSFET N-CH 30V 3.2A 6-TSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRLMS1503TR 802355-IRLMS1503TR IRLMS1503TR
Product Name 30V 3.2A MOSFET Transistor FETs - Single - IRLMS1503TR Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Cut Tape (CT) SOT3; SOT23 SOT23; SOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products