Manufacturer: Infineon Technologies
Win Source Part Number: 875227-IRL40B209
Series: HEXFET®, StrongIRFET™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 40 V 195A (Tc) 375W (Tc) Through Hole TO-220AB
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: IRL40B209
Categories: Discrete Semiconductor Products
Case / Package: TO-220AB
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
N-Channel 40V 195A (Tc) 375W (Tc) Through Hole TO-220AB
Trans MOSFET N-CH Si 40V 414A 3-Pin(3+Tab) TO-220AB Tube Product overview: IRL40B209 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 414A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 414A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL40B209 can be used for catalog matching and distributor lookup.
MOSFET 40V, 195A, 1.25 mOhm 180 nC Qg, Logic Lvl
MOSFET N-CH 40V 195A TO220AB
MOSFET, N-CH, 40V, 195A, TO-220AB-3; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:195A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.4V; MSL:- RoHS Compliant: Yes
MOSFET N-CH 40V 195A TO220AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 875227-IRL40B209 | IRL40B209-ND | 278-IRL40B209 | IRL40B209 | IRL40B209 | 53Y4833 | IRL40B209 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL40B209 | Single FETs, MOSFETs | 40V 414A MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 40V, 195A, To-220Ab-3; Channel Type Infineon | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | ||||
| Package Type | TO-220; SOT3; TO-220AB | TO-220; TO-220-3 | Tube | TO-220; TO-220-3 | TO-3; TO-220 | TO-220; TO-220-3 | |
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 40 volts | 40 volts |