Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL3303PBF IRL3303PBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 205459-IRL3303PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 68W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 38A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 26nC @ 4.5V Max Input Capacitance: 870pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 26 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 205459-IRL3303PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 68W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 38A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 26nC @ 4.5V Max Input Capacitance: 870pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 26 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL3303PBF - 205459-IRL3303PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL3303PBF
205459-IRL3303PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL3303PBF 205459-IRL3303PBF
Manufacturer: Infineon Technologies Win Source Part Number: 205459-IRL3303PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 68W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 38A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 26nC @ 4.5V Max Input Capacitance: 870pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 26 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Infineon Technologies
Win Source Part Number: 205459-IRL3303PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 68W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 38A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 26nC @ 4.5V
Max Input Capacitance: 870pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 26 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
Single FETs, MOSFETs - IRL3303PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRL3303PBF-ND
Single FETs, MOSFETs IRL3303PBF-ND
N-Channel 30V 38A (Tc) 68W (Tc) Through Hole TO-220AB

N-Channel 30V 38A (Tc) 68W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Singapore, Singapore
30V 38A MOSFET Transistor
278-IRL3303PBF
30V 38A MOSFET Transistor 278-IRL3303PBF
MOSFET N-CH 30V 38A TO220AB Product overview: IRL3303PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 38A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 38A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL3303PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 38A TO220AB Product overview: IRL3303PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 38A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 38A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL3303PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRL3303PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRL3303PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRL3303PBF
MOSFET N-CH 30V 38A TO220AB

MOSFET N-CH 30V 38A TO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 205459-IRL3303PBF IRL3303PBF-ND 278-IRL3303PBF IRL3303PBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL3303PBF Single FETs, MOSFETs 30V 38A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 30 volts
PD 68000 milliwatts 68000 milliwatts
Unlock Full Specs
to access all available technical data