Infineon Technologies AG Single IGBTs IRGSL4B60KD1PBF

Description
IGBT NPT 600V 11A 63W Through Hole TO-262
Request a Quote Datasheet
Description
IGBT NPT 600V 11A 63W Through Hole TO-262
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - IRGSL4B60KD1PBF-ND - DigiKey
Thief River Falls, MN, United States
IGBT NPT 600V 11A 63W Through Hole TO-262

IGBT NPT 600V 11A 63W Through Hole TO-262

Buy Now Datasheet
IGBTs - Single - IRGSL4B60KD1PBF - 1188419-IRGSL4B60KD1PBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRGSL4B60KD1PBF
1188419-IRGSL4B60KD1PBF
IGBTs - Single - IRGSL4B60KD1PBF 1188419-IRGSL4B60KD1PBF
Manufacturer: Infineon Technologies Win Source Part Number: 1188419-IRGSL4B60KD1 PBF Packaging: Tube Mounting Style: Through Hole Reverse Recovery Time (trr): 93ns IGBT Type: NPT Current - Collector Pulsed (Icm): 22A Switching Energy: 73μJ (on), 47μJ (off) Input Type: Standard Gate Charge: 12nC Test Condition: 400V, 4A, 100Ohm, 15V Categories: Discrete Semiconductor Products Supplier Device Package: TO-262 Status: Obsolete Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-262-3 Long Leads, I2Pak, TO-262AA Current - Collector (Ic) (Maximum): 11A Voltage - Collector Emitter Breakdown (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Maximum Power: 63W Vce(on) (Maximum) at Vge, Ic: 2.5V at 15V, 4A Td (on/off) at 25°C: 22ns/100ns

Manufacturer: Infineon Technologies
Win Source Part Number: 1188419-IRGSL4B60KD1PBF
Packaging: Tube
Mounting Style: Through Hole
Reverse Recovery Time (trr): 93ns
IGBT Type: NPT
Current - Collector Pulsed (Icm): 22A
Switching Energy: 73μJ (on), 47μJ (off)
Input Type: Standard
Gate Charge: 12nC
Test Condition: 400V, 4A, 100Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-262
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Current - Collector (Ic) (Maximum): 11A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Maximum Power: 63W
Vce(on) (Maximum) at Vge, Ic: 2.5V at 15V, 4A
Td (on/off) at 25°C: 22ns/100ns

Buy Now
Singapore, Singapore
600V 11A IGBT Transistor
279-IRGSL4B60KD1PBF
600V 11A IGBT Transistor 279-IRGSL4B60KD1PBF
IGBT NPT 600V 11A TO262 Product overview: IRGSL4B60KD1PBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 11A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 11A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGSL4B60KD1PBF can be used for catalog matching and distributor lookup.

IGBT NPT 600V 11A TO262 Product overview: IRGSL4B60KD1PBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 11A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 11A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGSL4B60KD1PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IRGSL4B60KD1PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRGSL4B60KD1PBF
Discrete Semiconductor Products - Transistors - IGBTs IRGSL4B60KD1PBF
IRGSL4B60 - DISCRETE IGBT WITH A

IRGSL4B60 - DISCRETE IGBT WITH A

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IRGSL4B60KD1PBF-ND 1188419-IRGSL4B60KD1PBF 279-IRGSL4B60KD1PBF IRGSL4B60KD1PBF
Product Name Single IGBTs IGBTs - Single - IRGSL4B60KD1PBF 600V 11A IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data