Discrete IGBT with Anti-Parallel Diode
Discrete IGBT with Anti-Parallel Diode
IGBT 600V 47A 206W Through Hole TO-247AD
Manufacturer: Infineon Technologies
Win Source Part Number: 921527-IRGP4630D-EPB
Operating Temperature Range: -40°C ~ 175°C (TJ)
Features: IGBT - 600 V 47 A 206 W Through Hole TO-247AD
Package: Tube
Package: TO-247-3
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-247AD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
IGBT 600V 47A 206W TO247AD Product overview: IRGP4630D-EPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 47A, 206W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 47A, 206W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGP4630D-EPBF can be used for catalog matching and distributor lookup.
IGBT 600V 47A 206W TO247AD
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IRGP4630D-EPBF | IRGP4630D-EPBF-ND | 921527-IRGP4630D-EPBF | 279-IRGP4630D-EPBF | IRGP4630D-EPBF |
| Product Name | Single IGBTs | IGBTs - Single - IRGP4630D-EPBF | 600V 47A 206W IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs | |
| Package Type | TO-247; TO-247COPAK | TO-247; TO-247-3 | TO-247; SOT3; TO-247AD | Tube |