Manufacturer: Infineon Technologies
Win Source Part Number: 122741-IRL3803VPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 200W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 140A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 76nC @ 4.5V
Max Input Capacitance: 3720pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 5.5 mOhm @ 71A, 10V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
N-Channel 30V 140A (Tc) 200W (Tc) Through Hole TO-220AB
MOSFET N-CH 30V 140A TO220AB Product overview: IRL3803VPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 140A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 140A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL3803VPBF can be used for catalog matching and distributor lookup.
MOSFET N-CH 30V 140A TO220AB
MOSFET MOSFT 140A 50.7nC 5.5mOhm LogLvAB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 122741-IRL3803VPBF | IRL3803VPBF-ND | 278-IRL3803VPBF | IRL3803VPBF | IRL3803VPBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL3803VPBF | Single FETs, MOSFETs | 30V 140A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | |||
| V(BR)DSS | 30 volts | ||||
| PD | 200000 milliwatts | 200000 milliwatts |