Infineon Technologies AG 650V IGBT Transistor IRGP4760D-EPBF

Description
IGBT 650V TO-247 Product overview: IRGP4760D-EPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGP4760D-EPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 650V TO-247 Product overview: IRGP4760D-EPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGP4760D-EPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V IGBT Transistor
279-IRGP4760D-EPBF
650V IGBT Transistor 279-IRGP4760D-EPBF
IGBT 650V TO-247 Product overview: IRGP4760D-EPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGP4760D-EPBF can be used for catalog matching and distributor lookup.

IGBT 650V TO-247 Product overview: IRGP4760D-EPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGP4760D-EPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IRGP4760D-EPBF - 921530-IRGP4760D-EPBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRGP4760D-EPBF
921530-IRGP4760D-EPBF
IGBTs - Single - IRGP4760D-EPBF 921530-IRGP4760D-EPBF
Manufacturer: Infineon Technologies Win Source Part Number: 921530-IRGP4760D-EPB F Operating Temperature Range: -40°C ~ 175°C (TJ) Features: IGBT - 650 V 90 A 325 W Through Hole TO-247AD Package: Tube Package: TO-247-3 Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-247AD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Infineon Technologies
Win Source Part Number: 921530-IRGP4760D-EPBF
Operating Temperature Range: -40°C ~ 175°C (TJ)
Features: IGBT - 650 V 90 A 325 W Through Hole TO-247AD
Package: Tube
Package: TO-247-3
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-247AD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Single IGBTs - IRGP4760D-EPBF-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRGP4760D-EPBF-ND
Single IGBTs IRGP4760D-EPBF-ND
IGBT 650V 90A 325W Through Hole TO-247AD

IGBT 650V 90A 325W Through Hole TO-247AD

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IRGP4760D-EPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRGP4760D-EPBF
Discrete Semiconductor Products - Transistors - IGBTs IRGP4760D-EPBF
IGBT 650V TO-247

IGBT 650V TO-247

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IRGP4760D-EPBF 921530-IRGP4760D-EPBF IRGP4760D-EPBF-ND IRGP4760D-EPBF
Product Name 650V IGBT Transistor IGBTs - Single - IRGP4760D-EPBF Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
TJ -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F)
Unlock Full Specs
to access all available technical data