Manufacturer: Infineon Technologies
Win Source Part Number: 921538-IRGS4640DPBF
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: IGBT - 600 V 65 A 250 W Surface Mount D2PAK
Package: Tube
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
IGBT 600V 65A 250W Surface Mount D2PAK
IGBT W/ULTRAFAST SOFT RECOVERY D Product overview: IRGS4640DPBF from International Rectifier is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGS4640DPBF can be used for catalog matching and distributor lookup.
IGBT W/ULTRAFAST SOFT RECOVERY D
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 921538-IRGS4640DPBF | IRGS4640DPBF-ND | 279-IRGS4640DPBF | IRGS4640DPBF |
| Product Name | IGBTs - Single - IRGS4640DPBF | Single IGBTs | IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | TO-263; SOT3; D2PAK | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Bulk |