IGBT 300V 110A 255W D2PAK Product overview: IRGS4055PBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 110A, 255W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 300V, 110A, 255W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGS4055PBF can be used for catalog matching and distributor lookup.
IGBT Trench 300V 110A 255W Surface Mount D2PAK
Manufacturer: Infineon Technologies
Win Source Part Number: 1188406-IRGS4055PBF
Packaging: Tube
Mounting Style: SMD
IGBT Type: Trench
Input Type: Standard
Gate Charge: 132nC
Test Condition: 180V, 35A, 10Ohm
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Current - Collector (Ic) (Maximum): 110A
Voltage - Collector Emitter Breakdown (Maximum): 300V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Maximum Power: 255W
Vce(on) (Maximum) at Vge, Ic: 2.1V at 15V, 110A
Td (on/off) at 25°C: 44ns/245ns
IGBT 300V 110A 255W D2PAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 279-IRGS4055PBF | IRGS4055PBF-ND | 1188406-IRGS4055PBF | IRGS4055PBF |
| Product Name | 300V 110A 255W IGBT Transistor | Single IGBTs | IGBTs - Single - IRGS4055PBF | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |