Manufacturer: Infineon Technologies
Win Source Part Number: 205454-IRL1404SPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.8W (Ta), 200W (Tc)
Family Name: IRL1404S
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.3V, 10V
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 160A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 140nC @ 5V
Max Input Capacitance: 6600pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4 mOhm @ 95A, 10V
Alternative Parts (Cross-Reference): NP86N04EHE-E1-AY; NP88N04KHE-E2-AY; NP86N04KHE-E2-AY;
Introduction Date: April 30, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
MOSFET N-CH 40V 160A D2PAK Product overview: IRL1404SPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 160A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 160A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL1404SPBF can be used for catalog matching and distributor lookup.
N-Channel 40V 160A (Tc) 3.8W (Ta), 200W (Tc) Surface Mount D2PAK
MOSFET N-CH 40V 160A D2PAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 205454-IRL1404SPBF | 278-IRL1404SPBF | IRL1404SPBF-ND | IRL1404SPBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL1404SPBF | 40V 160A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | ||
| V(BR)DSS | 40 volts | |||
| PD | 3800 to 200000 milliwatts | 3800 milliwatts |