Infineon Technologies AG Single IGBTs IRGS14C40LTRLP

Description
IGBT 430V 20A 125W Surface Mount TO-263AB
Request a Quote Datasheet
Description
IGBT 430V 20A 125W Surface Mount TO-263AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - IRGS14C40LTRLPTR-ND - DigiKey
Thief River Falls, MN, United States
IGBT 430V 20A 125W Surface Mount TO-263AB

IGBT 430V 20A 125W Surface Mount TO-263AB

Buy Now Datasheet
IGBTs - Single - IRGS14C40LTRLP - 1188401-IRGS14C40LTRLP - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRGS14C40LTRLP
1188401-IRGS14C40LTRLP
IGBTs - Single - IRGS14C40LTRLP 1188401-IRGS14C40LTRLP
Manufacturer: Infineon Technologies Win Source Part Number: 1188401-IRGS14C40LTR LP Packaging: Reel Mounting Style: SMD Input Type: Logic Gate Charge: 27nC Categories: Discrete Semiconductor Products Supplier Device Package: TO-263AB Status: Obsolete Temperature Range - Operating: -40°C ~ 175°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Current - Collector (Ic) (Maximum): 20A Voltage - Collector Emitter Breakdown (Maximum): 430V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: IRGS14C40LPBF Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 125W Vce(on) (Maximum) at Vge, Ic: 1.75V at 5V, 14A Td (on/off) at 25°C: 900ns/6μs

Manufacturer: Infineon Technologies
Win Source Part Number: 1188401-IRGS14C40LTRLP
Packaging: Reel
Mounting Style: SMD
Input Type: Logic
Gate Charge: 27nC
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-263AB
Status: Obsolete
Temperature Range - Operating: -40°C ~ 175°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Current - Collector (Ic) (Maximum): 20A
Voltage - Collector Emitter Breakdown (Maximum): 430V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: IRGS14C40LPBF
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 125W
Vce(on) (Maximum) at Vge, Ic: 1.75V at 5V, 14A
Td (on/off) at 25°C: 900ns/6μs

Buy Now Datasheet
Singapore, Singapore
430V 20A IGBT Transistor
279-IRGS14C40LTRLP
430V 20A IGBT Transistor 279-IRGS14C40LTRLP
IGBT 430V 20A TO263AB Product overview: IRGS14C40LTRLP from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430V, 20A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 430V, 20A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGS14C40LTRLP can be used for catalog matching and distributor lookup.

IGBT 430V 20A TO263AB Product overview: IRGS14C40LTRLP from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430V, 20A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 430V, 20A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGS14C40LTRLP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - IRGS14C40LTRLP - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
IRGS14C40LTRLP
Single IGBTs IRGS14C40LTRLP
IGNITION IGBT WITH ON-CHIP GATE-

IGNITION IGBT WITH ON-CHIP GATE-

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IRGS14C40LTRLP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRGS14C40LTRLP
Discrete Semiconductor Products - Transistors - IGBTs IRGS14C40LTRLP
IGBT 430V 20A TO263AB

IGBT 430V 20A TO263AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IRGS14C40LTRLPTR-ND 1188401-IRGS14C40LTRLP 279-IRGS14C40LTRLP IRGS14C40LTRLP IRGS14C40LTRLP
Product Name Single IGBTs IGBTs - Single - IRGS14C40LTRLP 430V 20A IGBT Transistor Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
TJ -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete IGBT Modules - W series (High speed) Model: FGW75N65W - Fuji Electric Corp. of America
Specs
VCES 650 volts
IC(max) 75 amps
Switching Speed 20 kHz
View Details
TRANSISTORS - Transistors (BJT) - Single - FGH40T65SH - 871757-FGH40T65SH - Win Source Electronics
Specs
Package Type SOT3
Features Bipolar (BJT) Transistor
View Details
Single IGBTs - 448-AIKW50N65DH5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
4 suppliers