MOSFET N-CH 20V 85A TO220AB Product overview: IRL3402PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL3402PBF can be used for catalog matching and distributor lookup.
N-Channel 20V 85A (Tc) 110W (Tc) Through Hole TO-220AB
Manufacturer: Infineon Technologies
Win Source Part Number: 069694-IRL3402PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 110W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 7V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 85A (Tc)
Gate-Source Threshold Voltage: 700mV @ 250μA
Max Gate Charge: 78nC @ 4.5V
Max Input Capacitance: 3300pF @ 15V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 8 mOhm @ 51A, 7V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
MOSFET N-CH 20V 85A TO220AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-IRL3402PBF | IRL3402PBF-ND | 069694-IRL3402PBF | IRL3402PBF |
| Product Name | 20V 85A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL3402PBF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 110000 milliwatts | 110000 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Tube | TO-220; TO-220-3 | TO-220; SOT3; TO-220AB | TO-220; TO-220-3 |