Infineon Technologies AG N-Channel 22A 600V IGBT Transistor IRGSL10B60KDPBF

Description
Insulated Gate Bipolar Transistor, 22A I(C), 600V V(BR)CES, N-Channel, TO-262, LEAD FREE, PLASTIC PACKAGE-3 Product overview: IRGSL10B60KDPBF from International Rectifier is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 22A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 22A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGSL10B60KDPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Insulated Gate Bipolar Transistor, 22A I(C), 600V V(BR)CES, N-Channel, TO-262, LEAD FREE, PLASTIC PACKAGE-3 Product overview: IRGSL10B60KDPBF from International Rectifier is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 22A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 22A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGSL10B60KDPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 22A 600V IGBT Transistor
279-IRGSL10B60KDPBF
N-Channel 22A 600V IGBT Transistor 279-IRGSL10B60KDPBF
Insulated Gate Bipolar Transistor, 22A I(C), 600V V(BR)CES, N-Channel, TO-262, LEAD FREE, PLASTIC PACKAGE-3 Product overview: IRGSL10B60KDPBF from International Rectifier is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 22A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 22A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGSL10B60KDPBF can be used for catalog matching and distributor lookup.

Insulated Gate Bipolar Transistor, 22A I(C), 600V V(BR)CES, N-Channel, TO-262, LEAD FREE, PLASTIC PACKAGE-3 Product overview: IRGSL10B60KDPBF from International Rectifier is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 22A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 22A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGSL10B60KDPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IRGSL10B60KDPBF - 1188412-IRGSL10B60KDPBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRGSL10B60KDPBF
1188412-IRGSL10B60KDPBF
IGBTs - Single - IRGSL10B60KDPBF 1188412-IRGSL10B60KDPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1188412-IRGSL10B60KD PBF Packaging: Tube Mounting Style: Through Hole Reverse Recovery Time (trr): 90ns IGBT Type: NPT Current - Collector Pulsed (Icm): 44A Switching Energy: 140μJ (on), 250μJ (off) Input Type: Standard Gate Charge: 38nC Test Condition: 400V, 10A, 47Ohm, 15V Categories: Discrete Semiconductor Products Supplier Device Package: TO-262 Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-262-3 Long Leads, I2Pak, TO-262AA Current - Collector (Ic) (Maximum): 22A Voltage - Collector Emitter Breakdown (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Maximum Power: 156W Vce(on) (Maximum) at Vge, Ic: 2.2V at 15V, 10A Td (on/off) at 25°C: 30ns/230ns

Manufacturer: Infineon Technologies
Win Source Part Number: 1188412-IRGSL10B60KDPBF
Packaging: Tube
Mounting Style: Through Hole
Reverse Recovery Time (trr): 90ns
IGBT Type: NPT
Current - Collector Pulsed (Icm): 44A
Switching Energy: 140μJ (on), 250μJ (off)
Input Type: Standard
Gate Charge: 38nC
Test Condition: 400V, 10A, 47Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-262
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Current - Collector (Ic) (Maximum): 22A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Maximum Power: 156W
Vce(on) (Maximum) at Vge, Ic: 2.2V at 15V, 10A
Td (on/off) at 25°C: 30ns/230ns

Buy Now
Discrete Semiconductor Products - Transistors - IGBTs - IRGSL10B60KDPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRGSL10B60KDPBF
Discrete Semiconductor Products - Transistors - IGBTs IRGSL10B60KDPBF
IRGSL10B6 - DISCRETE IGBT WITH A

IRGSL10B6 - DISCRETE IGBT WITH A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IRGSL10B60KDPBF 1188412-IRGSL10B60KDPBF IRGSL10B60KDPBF
Product Name N-Channel 22A 600V IGBT Transistor IGBTs - Single - IRGSL10B60KDPBF Discrete Semiconductor Products - Transistors - IGBTs
PD 156000 milliwatts
Unlock Full Specs
to access all available technical data