IGBT 600V 16A 77W Surface Mount D2PAK
Insulated Gate Bipolar Transistor, 16A I(C), 600V V(BR)CES, N-Channel
Insulated Gate Bipolar Transistor, 16A I(C), 600V V(BR)CES, N-Channel
IGBT WITH RECOVERY DIODE
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Bipolar RF Transistors | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IRGS4610DPBF-ND | IRGS4610DPBF | IRGS4610DPBF |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | |
| TJ | -40 to 175 C (-40 to 347 F) |